EN
  • EN
  • DE

LTC3816IUHF#PBF

Part No LTC3816IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 38QFN / - Controller, Intel IMVP-6, IMVP-6.5™ Voltage Regulator IC 1 Output 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Controller, Intel IMVP-6, IMVP-6.5™
Voltage - Input 4.5V ~ 36V
Number of Outputs 1
Voltage - Output 0.013V ~ 1.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3816
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 52
Win Source Part Number 1317415-LTC3816IUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3816IUHF#PBF CAD Model

Description

Analog Devices Inc. LTC3816IUHF#PBF - High Performance Step-Down DC/DC Controller

The LTC3816IUHF#PBF is a high-performance, synchronous step-down DC/DC controller manufactured by Analog Devices Inc. This advanced controller is designed to drive all N-channel power MOSFET stages, which makes it ideal for applications requiring high efficiency and fast transient response across a wide input voltage range.

Featuring a constant frequency current mode architecture, the LTC3816IUHF#PBF provides excellent line and load regulation. The operating frequency is selectable from 50kHz to 900kHz and can be synchronized to an external clock using the integrated phase-locked loop (PLL), allowing for flexibility in component selection and noise management in sensitive applications.

One of the standout features of this controller is its powerful 1.1Ω on-board gate drivers. This characteristic enables the LTC3816IUHF#PBF to handle high power applications with ease. Additionally, it offers a differential output voltage sensing capability, which is vital for precise regulation of the output voltage, especially in scenarios where there is a significant voltage drop across the power plane or inductors.

The LTC3816IUHF#PBF also includes an OPTI-LOOP compensation design, which allows the transient response to be optimized over a wide range of output capacitance and ESR values. This feature, along with the built-in adjustable soft-start capability, ensures smooth power-up and minimizes inrush current stress on the power supply components.

Protection features are robust and comprehensive, including overvoltage protection, foldback current limiting, and thermal shutdown. These safeguards contribute to the reliability and longevity of the controller in demanding environments. The LTC3816IUHF#PBF comes in a compact 38-lead (5mm x 7mm) QFN package, which is suitable for space-constrained applications while still offering excellent thermal performance.

In conclusion, the LTC3816IUHF#PBF from Analog Devices Inc. is a versatile, high-performance step-down DC/DC controller that is well-suited for a wide range of power management applications. Its advanced features and comprehensive protection schemes make it an excellent choice for engineers looking for a reliable and efficient power conversion solution.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess