EN
  • EN
  • DE

LTC3864HDE#TRPBF

Part No LTC3864HDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12DFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 60V
Frequency - Switching 50kHz ~ 850kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC3864
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317371-LTC3864HDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3864HDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3864HDE#TRPBF Product Overview

The LTC3864HDE#TRPBF is a high-performance, low quiescent current, step-down DC/DC controller from Analog Devices Inc. This robust component is designed to efficiently convert input voltages ranging from 4V to 38V into a lower, regulated output voltage. The device's wide input voltage range makes it suitable for a variety of applications, including automotive, industrial, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: The LTC3864HDE#TRPBF operates with input voltages from 4V to 38V, accommodating a variety of power sources.
  • Low Quiescent Current: Its low quiescent current helps preserve battery life, making it ideal for battery-powered applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for different design requirements.
  • High Efficiency: The device features a high efficiency design, which reduces heat generation and improves system reliability.
  • Robust Protection Features: Includes overvoltage, overcurrent, and overtemperature protection to ensure safe operation under abnormal conditions.
  • Compact Package: Available in a 12-lead (3mm x 3mm) DFN package, it is suitable for space-constrained applications.

Applications

The LTC3864HDE#TRPBF's versatility allows it to be used in a wide range of applications, including but not limited to:

  • Automotive electronics
  • Industrial power supplies
  • Telecommunication equipment
  • Portable devices
  • Energy-harvesting systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3864HDE#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance even in harsh environments. The product is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

In conclusion, the LTC3864HDE#TRPBF from Analog Devices Inc. is a powerful, efficient, and reliable solution for a variety of high-voltage, low-power applications. Its compact design, combined with its wide input voltage range and comprehensive protection features, makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess