EN
  • EN
  • DE

LTC3865IUH-1#PBF

Part No LTC3865IUH-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3865
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 73
Win Source Part Number 1317408-LTC3865IUH-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3865IUH-1#PBF CAD Model

Description

Analog Devices Inc. LTC3865IUH-1#PBF - Dual Output Synchronous Step-Down DC/DC Controller

The LTC3865IUH-1#PBF is a high-performance, dual output synchronous step-down DC/DC controller manufactured by Analog Devices Inc. This versatile controller is designed to manage power efficiently and is suitable for a variety of applications including telecommunications, networking, industrial systems, and portable devices that require precise voltage regulation.

This controller operates over a wide input voltage range from 4.5V to 38V, making it ideal for systems that run on standard battery chemistries, as well as industrial power rails. The LTC3865IUH-1#PBF is capable of producing two independent output voltages ranging from 0.6V to 5.5V, which can be precisely regulated to meet the needs of modern microprocessors and digital signal processors.

Featuring a proprietary current mode control architecture, the LTC3865IUH-1#PBF provides excellent line and load transient response. Its phase-lockable fixed frequency operation from 250kHz to 770kHz allows users to optimize efficiency while reducing external component size and avoiding critical noise-sensitive frequency bands. Moreover, the device supports selectable Continuous Conduction Mode (CCM) or Discontinuous Conduction Mode (DCM) which enhances efficiency at light loads.

The LTC3865IUH-1#PBF incorporates a range of protective features to ensure the stability and reliability of the power system. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. Additionally, the device features a tracking function that allows for controlled startup sequencing of the outputs, which is particularly useful for powering complex digital systems that require specific power-up and power-down sequences.

For design flexibility, the LTC3865IUH-1#PBF is housed in a compact 32-lead 5mm x 5mm QFN package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a high-efficiency, dual-channel power management solution.

With its precision voltage control, programmable features, and extensive protection circuitry, the LTC3865IUH-1#PBF by Analog Devices Inc. is a sophisticated component that ensures the smooth operation and longevity of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess