EN
  • EN
  • DE

LTC3888IUHG-1#PBF

Part No LTC3888IUHG-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL OUTPUT 8-PHASE STEP-DOWN DC / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 52-QFN (5x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 26.5V
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (5x8)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3888IUHG-1#PBF,505-LTC3888IUHG-1#PBF
Standard Package 45
Win Source Part Number 1317389-LTC3888IUHG-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3888IUHG-1#PBF CAD Model

Description

LTC3888IUHG-1#PBF - Dual Output PolyPhase Step-Down DC/DC Controller

The LTC3888IUHG-1#PBF is a cutting-edge power management integrated circuit (IC) from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient power conversion and distribution. This dual output polyphase step-down DC/DC controller is a part of the LTC3888 series, known for its precision and reliability in controlling power supply voltages.

Key Features:

  • PolyPhase Operation: The LTC3888IUHG-1#PBF supports PolyPhase operation, allowing multiple ICs to be connected in parallel to distribute power and thermal load, enhancing system performance and reliability.
  • Wide Input Voltage Range: This device operates over a wide input voltage range, making it suitable for various applications from telecommunications to industrial systems.
  • Precise Voltage Regulation: It provides accurate point-of-load voltage regulation, which is critical for sensitive electronic components.
  • Integrated EEPROM: The onboard EEPROM allows for the storage of custom configurations and settings, simplifying the design process and offering flexibility in use.
  • I²C-Based PMBus Interface: The LTC3888IUHG-1#PBF features an I²C-based PMBus interface for advanced monitoring and control capabilities, enabling real-time system optimizations.
  • Digital Power System Management: With digital power system management, users can achieve precise control over power supply parameters, leading to improved system efficiency and performance.

Applications:

The LTC3888IUHG-1#PBF is ideal for a multitude of applications that require efficient and reliable power management solutions. These include:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Networking Equipment
  • Servers and Storage Systems
  • High-Performance Computing

Technical Specifications:

  • Product Category: Power Management ICs
  • Manufacturer: Analog Devices Inc.
  • RoHS: Yes
  • Package / Case: QFN-73
  • Output Voltage: Adjustable
  • Number of Outputs: Dual
  • Topology: Step-Down (Buck)
  • Output Current: Configurable
  • Operating Temperature Range: Specified by Manufacturer

This component is designed to meet the stringent requirements of modern electronic systems, providing a reliable and efficient power management solution that can be tailored to specific needs.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess