EN
  • EN
  • DE

LTC3890HGN-3#PBF

Part No LTC3890HGN-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/SEPIC 28SSOP / Buck, SEPIC Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC3890
Standard Package 49
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351951-LTC3890HGN-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3890HGN-3#PBF CAD Model

Description

Analog Devices Inc. LTC3890HGN-3#PBF

The LTC3890HGN-3#PBF is a robust, high-performance dual output synchronous step-down DC/DC controller from Analog Devices Inc. This advanced power management integrated circuit (PMIC) is designed to drive high current output stages in a variety of applications, including telecommunications, data communications, industrial systems, and more.

Featuring a wide input voltage range from 4.5V to 60V, the LTC3890 can operate efficiently with a variety of power sources, making it a versatile choice for systems that experience wide input voltage variations. This wide input range also allows the device to withstand high input voltage transients, ensuring reliable performance in harsh electrical environments.

The LTC3890HGN-3#PBF's dual synchronous channels are capable of delivering up to several amperes of continuous output current, with the exact value depending on the external components and thermal management. Each channel operates at a selectable fixed frequency between 50kHz to 900kHz or can be synchronized to an external clock within the same range, providing flexibility in reducing EMI and optimizing efficiency.

The device incorporates a range of features to enhance system performance and reliability. These include a phase-lockable fixed frequency, selectable from 50kHz to 900kHz, and a powerful 1.1Ω onboard all N-channel gate drivers. The LTC3890HGN-3#PBF also provides for programmable soft-start, a feature that gradually increases the output voltage to prevent inrush current at startup.

Protection features are comprehensive and include overcurrent protection, overvoltage protection, and thermal shutdown. The LTC3890HGN-3#PBF also has a tracking feature that allows for the outputs to be sequenced during power-up and power-down, preventing stress on the system's power supply and other components.

Encased in a 28-lead SSOP package with exposed pad for improved thermal performance, the LTC3890HGN-3#PBF is designed to be durable and reliable in a variety of operating conditions. Its high-temperature operational capability ensures that it can be used in environments with elevated temperatures without compromising performance.

Overall, the LTC3890HGN-3#PBF is a highly capable, efficient, and reliable solution for complex power supply designs, reflecting Analog Devices Inc.'s commitment to providing high-quality power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess