EN
  • EN
  • DE

LTC4253BCGN#PBF

Part No LTC4253BCGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 16SSOP / Hot Swap Controller, Sequencer 1 Channel -48V 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller, Sequencer
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -48V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 800 µA
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC4253
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4253BCGNPBF
Standard Package 100
Win Source Part Number 1320397-LTC4253BCGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4253BCGN#PBF CAD Model

Description

Product Overview: LTC4253BCGN#PBF by Analog Devices Inc.

The LTC4253BCGN#PBF is a robust, feature-rich negative voltage Hot Swap™ controller designed by Analog Devices Inc. to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is housed in a compact SSOP package, ensuring a minimal footprint on the PCB while providing advanced protection features for electronic systems.

Key Features

  • Negative Voltage Operation: The device operates with negative supply voltages, making it suitable for systems that require -48V, commonly found in telecom and datacom applications.
  • Adjustable Overcurrent Protection: The LTC4253BCGN#PBF offers an adjustable current limit threshold via an external resistor, providing designers with the flexibility to set the protection level as per the system requirements.
  • Gate Voltage Clamping: A built-in clamp on the gate of the external N-channel MOSFET ensures safe operation by preventing the gate voltage from exceeding the specified limit, thus protecting the MOSFET from damage.
  • Fast Response Time: The IC features a fast response time to fault conditions, quickly disconnecting the load in the event of overcurrent, overvoltage, or other fault conditions to prevent system damage.
  • Automatic Retry or Latch Off: After a fault condition, the LTC4253BCGN#PBF can be configured to either automatically retry power delivery or latch off, providing options for system recovery based on application needs.
  • Power Good Output: A 'power good' output signal is provided, which can be used to enable downstream converters, indicating that the Hot Swap process has been successfully completed and the load is properly connected.

Applications

  • Telecommunications Equipment
  • Datacom Infrastructure
  • Network Servers and Storage Systems
  • Industrial Systems

The LTC4253BCGN#PBF by Analog Devices Inc. is a sophisticated solution for managing power distribution in high-availability systems. Its protective features and flexible configuration options make it an ideal choice for engineers looking to enhance system reliability and maintainability in negative voltage environments.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess