EN
  • EN
  • DE

LTC7801IFE#TRPBF

Part No LTC7801IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SYNC BUCK 24TSSOP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4V ~ 140V
Frequency - Switching 50kHz ~ 900kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP
Base Product Number LTC7801
Other Names LTC7801IFE#TRPBFCT,LTC7801IFE#TRPBF,LTC7801IFE#TRPBFTR,505-LTC7801IFE#TRPBFTR,LTC7801IFE#TRPBFTR,LTC7801IFE#TRPBFDKR,LTC7801IFE#TRPBFCT,505-LTC7801IFE#TRPBFDKR,505-LTC7801IFE#TRPBFCT,LTC7801IFE#TRPBFDKR,-2735-LTC7801IFE#TRPBFDKR,-2735-LTC7801IFE#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250202-LTC7801IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7801IFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC7801IFE#TRPBF High Performance Step-Down Switching Regulator Controller

The LTC7801IFE#TRPBF is a high performance, synchronous step-down switching regulator controller manufactured by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This advanced component is designed to efficiently convert a higher input voltage into a lower output voltage with exceptional accuracy and thermal performance, making it an ideal solution for a wide range of power supply applications.

Key Features:

  • Wide Input Voltage Range: The LTC7801IFE#TRPBF operates over a wide input voltage range, making it versatile for various applications, from automotive to industrial power systems.
  • Synchronous Operation: Its synchronous operation ensures higher efficiency by minimizing power loss through diode conduction, which is typical in nonsynchronous designs.
  • Low Minimum On-Time: With its low minimum on-time, this controller is capable of generating very low duty cycles, necessary for high step-down ratios at high frequencies.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz, providing flexibility in optimizing the trade-off between efficiency and component size.
  • Thermally Enhanced Package: The LTC7801IFE#TRPBF comes in a thermally enhanced TSSOP package, which aids in heat dissipation, improving reliability and performance under high power operation.

Applications:

  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • Datacom and Telecom Systems
  • High-Density Distributed Power Systems

The LTC7801IFE#TRPBF also incorporates a variety of protection features, including overvoltage protection, overcurrent protection, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions. Its robust design and advanced features make the LTC7801IFE#TRPBF a reliable and efficient choice for engineers looking to optimize their power supply design for performance and size.

With its high level of integration and performance capabilities, the LTC7801IFE#TRPBF from Analog Devices Inc. represents a cutting-edge solution for modern power management challenges, ensuring stable and efficient operation in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3651 $55.0953
7+ $15.0688 $105.4816
11+ $14.5979 $160.5769
15+ $14.1270 $211.9050
19+ $13.6561 $259.4659
25+ $12.2434 $306.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess