EN
  • EN
  • DE

LTM4616IY

Part No LTM4616IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V 0.6-5V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 8A, 8A 2.7V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5V
Voltage - Output 2 0.6 ~ 5V
Current - Output (Max) 8A, 8A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 144-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Supplier Device Package 144-BGA (15x15)
Base Product Number LTM4616
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340712-LTM4616IY
Ultra Librarian 3D Model Ultra Librarian LTM4616IY CAD Model

Description

Product Overview: LTM4616IY from Analog Devices Inc.

The LTM4616IY is a high-performance, dual 8A or single 16A, DC/DC step-down power module regulator designed by Analog Devices Inc. to deliver precision, efficiency, and versatility in a compact package. This advanced power solution is ideal for telecommunications, data processing, storage, industrial, and medical applications where power density and ease of use are paramount.

Key Features

  • Wide Input Voltage Range: The LTM4616IY operates efficiently with an input voltage range of 4.5V to 26.5V, making it suitable for a diverse set of power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.6V to 5.5V, allowing for precise voltage regulation tailored to specific needs.
  • High Output Current: The module can deliver dual 8A outputs or can be configured to provide a single 16A output, providing flexibility for various application requirements.
  • High Efficiency: With its advanced design, the LTM4616IY achieves high efficiency, reducing power loss and heat generation.
  • Thermal Performance: The product is encapsulated in a thermally enhanced, over-molded land grid array (LGA) package, which provides excellent thermal performance and allows for operation at full load over a temperature range of -40°C to 125°C.

Applications

The LTM4616IY's robust feature set makes it an excellent choice for a wide array of applications, including:

  • Telecommunications Infrastructure
  • Datacom and Storage Systems
  • Industrial Equipment
  • Medical Devices
  • High-Density Distributed Power Systems

Design and Integration

Integrating the LTM4616IY into a system is streamlined thanks to its compact LGA package and minimal external components requirement. Designers can take advantage of its tracking capability, pre-bias start-up, phase-lockable frequency (250kHz to 780kHz), and power good signal to create reliable and high-performance power systems with ease. The module also includes built-in protection features such as overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and stability of both the power module and the system it powers.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3578 $90.7156
4+ $37.2166 $148.8664
5+ $36.0537 $180.2685
7+ $34.8907 $244.2349
9+ $33.7276 $303.5484
12+ $30.2386 $362.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess