EN
  • EN
  • DE

ESD05V36T-5L

Part No ESD05V36T-5L
Manufacturer UN Semiconducctor INC
Catalog END - OF - LIFE
Description Transient Voltage Suppressors Array for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UN Semiconducctor INC
Win Source Part Number 1172581-ESD05V36T-5L
Manufacturer Homepage www.unsemi.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD05V36T-5L CAD Model

Description

The ESD05V36T-5L is a Transient Voltage Suppressor (TVS) diode manufactured by UN Semiconductor INC. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is specifically engineered to provide fast response times and low clamping voltages, ensuring effective protection against damaging voltage surges. The ESD05V36T-5L is ideal for safeguarding data lines, I/O ports, and other vulnerable circuitry in a wide range of applications.

Applications

  • Data lines protection
  • I/O port protection
  • Microcontroller protection
  • USB interface protection
  • HDMI interface protection
  • Ethernet interface protection

Features

  • Low clamping voltage: Provides effective protection against transient voltage events.
  • Fast response time: Quickly clamps voltage surges to protect sensitive components.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small SOT-23 package: Saves board space and simplifies mounting.
  • ESD protection: Complies with IEC 61000-4-2 standard, providing robust ESD protection.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced system reliability: Protects sensitive components from ESD and transient voltage damage.
  • Improved signal integrity: Low capacitance ensures minimal signal distortion in high-speed applications.
  • Compact design: Small SOT-23 package allows for easy integration into space-constrained applications.
  • Reduced downtime and repair costs: Prevents damage caused by ESD and transient voltage events.
  • Compliance with industry standards: Meets IEC 61000-4-2 ESD protection requirements.

Additional Details

The ESD05V36T-5L TVS diode is designed to protect electronic circuits from damage caused by electrostatic discharge (ESD) and other transient voltage surges. With its low clamping voltage, the device quickly diverts excess voltage away from sensitive components, preventing damage. The fast response time ensures that voltage surges are clamped before they can harm the protected circuitry. The low capacitance of the ESD05V36T-5L makes it suitable for high-speed data lines, as it minimizes signal distortion. The device is housed in a small SOT-23 package, which allows for easy integration into compact electronic devices. This TVS diode is commonly used to protect data lines, I/O ports, and other sensitive interfaces in a wide range of electronic equipment, including computers, smartphones, and industrial control systems. Its ability to meet the IEC 61000-4-2 ESD protection standard ensures reliable performance in harsh environments.

The ESD05V36T-5L provides effective and reliable protection against ESD and transient voltage events, helping to ensure the longevity and reliability of electronic systems.

You May Also Be Interested in

Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess