EN
  • EN
  • DE

NTCG203FH222JT1

Part No NTCG203FH222JT1
Manufacturer TDK Corporation
Catalog Temperature Sensors - NTC Thermistors
Description THERM NTC 2.2KOHM 3248K 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 9 Weeks
Features NTC Thermistor 2.2k 0805 (2012 Metric)
Manufacturer TDK Corporation
Series NTCG
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number NTCG203FH222JT1-ND, 445-175456-6, 445-175456-1, 445-175456-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929425-NTCG203FH222JT1
Ultra Librarian 3D Model Ultra Librarian NTCG203FH222JT1 CAD Model

Description

The NTCG203FH222JT1 is a thermistor manufactured by TDK Corporation. This negative temperature coefficient (NTC) thermistor is designed for temperature sensing and compensation in various electronic circuits.

Applications:

  • Temperature Sensing: Used in temperature sensors for monitoring and control applications.
  • Temperature Compensation: Employed in circuits to compensate for temperature-related variations in component characteristics.
  • Overheat Protection: Used as a temperature sensor to trigger protection mechanisms in electronic devices.
  • Battery Temperature Monitoring: Monitors the temperature of batteries in portable devices and power systems.

Features:

  • 2.2 kΩ Resistance at 25°C: Provides a resistance value of 2.2 kilohms at 25 degrees Celsius.
  • NTC Characteristic: Negative temperature coefficient, meaning resistance decreases as temperature increases.
  • High Accuracy: Provides accurate temperature sensing.
  • Small Size: Compact design for space-constrained applications.
  • Fast Response Time: Responds quickly to changes in temperature.

Benefits:

  • Accurate Temperature Sensing: Provides reliable temperature monitoring for various applications.
  • Temperature Compensation: Helps to maintain stable circuit performance over a wide temperature range.
  • Overheat Protection: Protects electronic devices from damage due to overheating.
  • Compact Design: Allows for easy integration into small electronic devices.

The NTCG203FH222JT1 thermistor is designed to provide accurate and reliable temperature sensing and compensation. Its negative temperature coefficient allows it to be used in a variety of temperature-sensitive circuits. The compact size of the thermistor facilitates its use in densely populated circuit boards. This thermistor is a reliable choice for temperature sensing, compensation, and overheat protection in various electronic devices.

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 16OHMS 4AMPS STR
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927
Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess