EN
  • EN
  • DE

LTM4663IV#PBF

Part No LTM4663IV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5V / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.5A 2.7V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 2.5V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 25-LFLGA
Size / Dimension 0.16" L x 0.14" W x 0.06" H (4.0mm x 3.5mm x 1.4mm)
Supplier Device Package 25-LGA (4x3.5)
Base Product Number LTM4663
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4663IV#PBF,161-LTM4663IV#PBF-ND,505-LTM4663IV#PBF,161-LTM4663IV#PBF
Standard Package 490
Win Source Part Number 1335215-LTM4663IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4663IV#PBF CAD Model

Description

Product Overview: LTM4663IV#PBF from Analog Devices Inc.

The LTM4663IV#PBF is a high-performance, compact, step-down DC/DC micro-module regulator from the reputable manufacturer Analog Devices Inc. This power management IC is designed to meet the needs of space-constrained applications without compromising on efficiency and reliability. It stands out for its innovative packaging and advanced features, making it an ideal solution for a wide range of electronic devices.

Key Features

  • Wide Input Voltage Range: The LTM4663IV#PBF operates with an input voltage range of 3.1V to 17V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 5.5V, allowing for precise voltage regulation tailored to specific circuit requirements.
  • High Efficiency: With its high-efficiency design, this micro-module regulator ensures minimal power loss and heat generation, which is critical for maintaining the performance and longevity of electronic components.
  • Compact Footprint: The LTM4663IV#PBF comes in a small surface-mount LGA package measuring just 6.25mm x 6.25mm x 2.42mm, saving valuable board space.
  • Integrated Components: This module includes the switching controller, power switches, inductor, and support components, significantly simplifying the design and reducing external component count.
  • Robust Thermal Performance: The LTM4663IV#PBF is encapsulated in a thermally enhanced package, providing excellent thermal performance and reliability under various operating conditions.

Applications

The LTM4663IV#PBF is suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Industrial and Medical Equipment
  • Data Storage and Computing Systems
  • Battery-Powered Devices
  • Portable Instruments and Drones

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM4663IV#PBF is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable performance in even the most demanding applications. With its advanced features and robust design, the LTM4663IV#PBF is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess