EN
  • EN
  • DE

LTM8003HY-3.3#PBF

Part No LTM8003HY-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3.5A 3.4V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 40V
Voltage - Output 1 3.3V
Current - Output (Max) 3.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-BBGA Module
Size / Dimension 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm)
Supplier Device Package 48-BGA (9x6.25)
Base Product Number LTM8003
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8003HY-3.3#PBF
Standard Package 260
Win Source Part Number 1335224-LTM8003HY-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8003HY-3.3#PBF CAD Model

Description

Product Overview: LTM8003HY-3.3#PBF from Analog Devices Inc.

The LTM8003HY-3.3#PBF is a high-performance, step-down DC/DC power module regulator designed by Analog Devices Inc. This efficient and versatile component is part of their µModule (micro module) series, which integrates the inductor, power switches, and all supporting components into a compact, surface-mount package. This design simplifies the implementation process and accelerates the product development cycle.

The LTM8003HY-3.3#PBF operates over a wide input voltage range of 3.4V to 40V and is capable of delivering a continuous output current of up to 3A. It is optimized for a fixed output voltage of 3.3V, making it an ideal choice for a broad range of applications requiring a regulated 3.3V supply, such as industrial, automotive, and telecommunications equipment.

This device boasts a high efficiency that minimizes heat generation, which is critical in power-sensitive designs. It also features silent switcher architecture that reduces EMI emissions, a significant advantage in noise-sensitive applications. With its robust design, the LTM8003HY-3.3#PBF can operate in harsh environments, with a temperature range from -40°C to +125°C.

The LTM8003HY-3.3#PBF is protected against overvoltage, overcurrent, and overtemperature conditions, ensuring reliable operation and longevity of the module. Additionally, its compact BGA (ball grid array) package allows for efficient use of PCB (printed circuit board) space, which is especially beneficial in space-constrained applications.

Key features of the LTM8003HY-3.3#PBF include:

  • Wide Input Voltage Range: 3.4V to 40V
  • Fixed Output Voltage: 3.3V
  • Continuous Output Current: Up to 3A
  • High Efficiency and Silent Switcher Architecture
  • Compact BGA Package for Space-Saving Design
  • Robust Protection Features
  • Operating Temperature Range: -40°C to +125°C

Whether you're designing a new system or upgrading an existing one, the LTM8003HY-3.3#PBF from Analog Devices Inc. offers a reliable and efficient power regulation solution that can help streamline your design process and enhance system performance.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess