EN
  • EN
  • DE

MAX20019ATBA/V+

Part No MAX20019ATBA/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK DUAL 10TDFN / Buck Switching Regulator IC Positive Fixed 3.3V, 1.8V 2 Output 500mA, 500mA 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Strip
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 3.3V, 1.8V
Current - Output 500mA, 500mA
Frequency - Switching 3.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (2x3)
Base Product Number MAX20019
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX20019ATBA/V+
Standard Package 300
Win Source Part Number 1320655-MAX20019ATBA/V+
Ultra Librarian 3D Model Ultra Librarian MAX20019ATBA/V+ CAD Model

Description

Introducing the MAX20019ATBA/V+ from Analog Devices Inc.

The MAX20019ATBA/V+ is a cutting-edge, dual-step down converter designed by Analog Devices Inc. to provide a highly efficient power management solution. This innovative product is ideal for applications requiring a compact, high-performance power supply. With its advanced technology and robust design, the MAX20019ATBA/V+ ensures reliable operation even in the most demanding environments.

Key Features

  • Dual-Output: The MAX20019ATBA/V+ offers two independent channels for step-down voltage conversion, allowing for versatile power distribution within your system.
  • High Efficiency: This converter is designed to maximize power efficiency, which helps reduce heat generation and increase system reliability.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision.
  • Small Footprint: The compact size of the MAX20019ATBA/V+ makes it an excellent choice for space-constrained applications without compromising on performance.
  • Robust Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the converter and the system it powers.

Applications

The MAX20019ATBA/V+ is suitable for a wide range of applications, particularly where space is at a premium and power efficiency is crucial. It's commonly used in:

  • Automotive applications
  • Portable electronics
  • Telecommunications
  • Power supply modules
  • Industrial systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the MAX20019ATBA/V+ is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this product to deliver consistent, long-term operation.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the comprehensive datasheet provided by Analog Devices Inc. It contains all the information necessary to integrate the MAX20019ATBA/V+ into your next project successfully.

Overall, the MAX20019ATBA/V+ from Analog Devices Inc. represents a remarkable combination of efficiency, flexibility, and reliability, making it an excellent choice for modern power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,637 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess