EN
  • EN
  • DE

MAX998ESA

Part No MAX998ESA
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR SGL LP 8-SOIC / Comparator General Purpose CMOS, Rail-to-Rail, TTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.075µA @ 5.5V
Current - Quiescent (Max) 650µA
CMRR, PSRR (Typ) 95dB CMRR, 100dB PSRR
Propagation Delay (Max) 28ns
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MAX998
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1321091-MAX998ESA
Ultra Librarian 3D Model Ultra Librarian MAX998ESA CAD Model

Description

Product Overview: MAX998ESA from Analog Devices Inc.

The MAX998ESA is a high-performance, precision operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring accuracy and speed. This op-amp is part of the MAX998 series, which is well-regarded for its low-noise operation and minimal voltage offset.

Key Features

  • Low Offset Voltage: The MAX998ESA boasts an impressively low offset voltage, which significantly reduces error in high-precision circuits.
  • High Speed: With its fast settling time, this operational amplifier is ideal for applications that require quick response times and high-frequency operation.
  • Low Noise: Noise can be a critical factor in sensitive applications. The MAX998ESA offers low-noise performance, making it suitable for audio, instrumentation, and other applications where signal integrity is paramount.
  • Wide Supply Voltage Range: This device can operate over a broad range of supply voltages, providing flexibility in various power environments and making it adaptable to both single and dual power supply operations.
  • Stable with Capacitive Loads: The operational amplifier is designed to remain stable with capacitive loads, a feature that enhances its reliability in complex circuits.
  • Package Options: The MAX998ESA is available in an 8-pin SOIC package, which is suitable for space-constrained applications while still being easy to handle in manufacturing processes.

Applications

The versatility of the MAX998ESA makes it an excellent choice for a variety of applications, including:

  • Active filters
  • Data acquisition systems
  • Instrumentation
  • Audio electronics
  • ADC/DAC buffers
  • Voltage references

With its combination of precision, speed, and low noise, the MAX998ESA from Analog Devices Inc. is a reliable and efficient solution for designers and engineers looking to enhance the performance of their electronic systems. Whether it's for professional-grade audio equipment, sensitive measurement instruments, or high-speed data processing, the MAX998ESA brings quality and dependability to the table.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess