EN
  • EN
  • DE

BUF03FJ

Part No BUF03FJ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-99
RoHS Non-Compliant
Win Source Part Number 1011523-BUF03FJ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUF03FJ CAD Model

Description

The BUF03FJ from Analog Devices Inc. is a high-performance precision buffer designed to offer excellent accuracy and stability. This device is particularly well-suited for applications requiring a low-noise, low-distortion signal conditioning solution. With its fast settling time and low output impedance, the BUF03FJ is ideal for driving high-performance analog-to-digital converters (ADCs), sample-and-hold circuits, and other precision analog circuits.

Key Features

  • High Precision: The BUF03FJ boasts a high degree of accuracy with minimal deviation, ensuring signal integrity for critical applications.
  • Low Noise: Its low noise specifications make it suitable for sensitive electronic equipment, reducing the risk of signal degradation.
  • Fast Settling Time: The device provides quick response times, which is essential for high-speed data acquisition and processing.
  • Low Distortion: With its low harmonic distortion, the BUF03FJ maintains the fidelity of the original signal, a must-have for high-quality audio and instrumentation applications.
  • High Output Current: It is capable of delivering a significant output current, making it versatile for driving a wide range of loads.
  • Wide Supply Voltage Range: The buffer operates over a broad supply voltage range, accommodating various power supply configurations.

Applications

  • High-Resolution ADC Drivers
  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Sample-and-Hold Circuits
  • Filter Buffers
  • Operational Amplifier Stages

The BUF03FJ is encapsulated in a robust package that ensures long-term reliability and performance consistency. Its compact size allows for easy integration into space-constrained designs without compromising on functionality. Whether used in laboratory equipment, professional audio gear, or high-precision industrial systems, the BUF03FJ from Analog Devices Inc. stands out as a superior choice for demanding buffer applications.

For detailed specifications, application notes, and additional resources, please refer to the official Analog Devices Inc. documentation for the BUF03FJ precision buffer.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Amic
Need more? Email Us
Pericom
Need more? Email Us
Generic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TDK Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess