EN
  • EN
  • DE

DAC8408FPC

Part No DAC8408FPC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 4
Settling Time 250ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Max), +1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Base Product Number DAC8408
Standard Package 39 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583971-DAC8408FPC
Ultra Librarian 3D Model Ultra Librarian DAC8408FPC CAD Model

Description

DAC8408FPC: A Precision Quad Digital-to-Analog Converter from Analog Devices Inc.

The DAC8408FPC is a high-performance, precision quad digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is designed to cater to a wide array of applications, including industrial automation, process control, and digital signal processing systems where accuracy and stability are critical.

Featuring four voltage output DACs on a single monolithic chip, the DAC8408FPC offers a compact solution for systems requiring multiple DACs. Each channel can convert a 12-bit binary input into an analog output, providing users with a high degree of precision and linearity. The DAC8408FPC operates from a single +15V supply or dual ±15V supplies, adding to its versatility in different system configurations.

The design of the DAC8408FPC emphasizes ease of interface with microprocessors and digital systems, thanks to its double-buffered interface. This allows for the simultaneous update of all DACs, making it ideal for applications that require synchronous updating of multiple analog outputs. Furthermore, the device features a clear function that resets all DAC outputs to zero, which is particularly useful for system calibration and safety functions.

Key specifications of the DAC8408FPC include:

  • Resolution: 12 bits
  • Quad Voltage Output: Four independent DAC channels
  • Settling Time: Typically 1 µs to ±0.012% of FSR
  • Output Range: 0V to +10V unipolar or ±10V bipolar (depending on reference voltage)
  • Low Power Consumption: Ideal for power-sensitive applications
  • Package: The DAC8408FPC comes in a 28-pin DIP (Dual In-line Package), which is suitable for through-hole mounting techniques.

The DAC8408FPC also incorporates advanced design techniques to ensure low glitch energy and immunity to latch-up. It has been rigorously tested and guaranteed over the extended industrial temperature range, which ensures reliable performance under harsh operating conditions.

In summary, the DAC8408FPC from Analog Devices Inc. is a robust, precise, and reliable solution for any system that requires multiple high-quality digital-to-analog conversions. Its combination of performance, integration, and ease of use makes it an excellent choice for designers looking to enhance their systems with superior analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess