EN
  • EN
  • DE

USB2512A-AEZG-TR

Part No USB2512A-AEZG-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 95mA
Temperature Range - Operating 0°C to 70°C
Case / Package 36-QFN (6x6)
Win Source Part Number 038418-USB2512A-AEZG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2512A-AEZG-TR CAD Model

Description

Microchip Technology USB2512A-AEZG-TR USB 2.0 Hi-Speed Hub Controller

The USB2512A-AEZG-TR from Microchip Technology is a versatile and high-performance USB 2.0 Hi-Speed hub controller that is ideal for a wide range of applications. As a part of Microchip's reliable USB interface solutions, this hub controller is designed to expand a single USB port into multiple ports with enhanced functionality and compatibility.

This particular model comes in a compact 36-VFQFN (6x6) package, making it suitable for space-constrained applications. It is also offered in tape and reel packaging, denoted by the 'TR' suffix, which facilitates efficient assembly for mass production environments.

The USB2512A-AEZG-TR supports up to five downstream ports, enabling the connection of multiple USB devices. It is compliant with the USB 2.0 specification and offers a data transfer speed of up to 480 Mbps, ensuring fast and efficient communication between connected devices. The hub controller is also backward compatible with USB 1.1 legacy devices, ensuring a broad range of device interoperability.

With its integrated MultiTRAK™ technology, the USB2512A-AEZG-TR provides multiple transaction translators, which results in enhanced performance for connected USB 1.1 devices on a USB 2.0 bus. This feature ensures that each downstream port can handle full-bandwidth USB 1.1 data traffic simultaneously, without compromising the performance of other ports.

The device also features configurable port power management, including individual port power switching and overcurrent detection, which helps in better power utilization and protection of connected devices. Additionally, the hub controller includes built-in USB 2.0 PHYs, a serial interface engine, and a hub controller with the TT logic, all of which contribute to its robust functionality.

For developers, the USB2512A-AEZG-TR is easy to integrate into existing designs, thanks to its comprehensive support and development tools provided by Microchip Technology. The device also offers various customization options, including port count and GPIO settings, making it a flexible solution for a multitude of USB expansion requirements.

You May Also Be Interested in

Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess