EN
  • EN
  • DE

DAC8412F

Part No DAC8412F
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case PLCC-28
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 745357-DAC8412F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC8412F CAD Model

Description

The DAC8412F from Analog Devices Inc. is a high-performance, quad 12-bit digital-to-analog converter (DAC) designed for precision electronic applications where space and power efficiency are critical. This advanced DAC offers four voltage output channels, each capable of converting digital input signals into smooth and accurate analog voltages, making it an ideal solution for industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: Each of the four DAC channels provides a 12-bit resolution, ensuring fine granularity and precise control over the output voltage levels.
  • Integrated Precision: The DAC8412F incorporates laser-trimmed thin-film resistors, which deliver high accuracy and minimize the need for external calibration.
  • Output Range: Users can select between unipolar or bipolar output ranges, providing flexibility for various application requirements.
  • Settling Time: The DAC features a fast settling time, enabling rapid updates to the output voltage and making it suitable for high-speed applications.
  • Low Power Consumption: The device operates with a low power consumption, which is essential for portable and battery-operated equipment.
  • Interface: A versatile digital interface allows for straightforward connection to microprocessors or digital systems, supporting easy integration into a wide range of products.

Applications

The DAC8412F's combination of precision, speed, and low power consumption makes it well-suited for a variety of applications, including:

  • Process Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The DAC8412F is built to meet stringent industry standards, ensuring long-term performance and stability across various environmental conditions. With its robust design and proven track record, the DAC8412F is a trusted component for engineers and designers seeking to create high-precision electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7052 $77.4104
4+ $31.7579 $127.0316
6+ $30.7657 $184.5942
8+ $29.7736 $238.1888
11+ $28.7814 $316.5954
14+ $25.8039 $361.2546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess