EN
  • EN
  • DE

DAC8420FSZ

Part No DAC8420FSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD SRL-OUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 13μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5 V ~ 15 V, -15V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±0.25
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 718201-DAC8420FSZ
Popularity Medium
Supply and Demand Status Balance
Family Name DAC8420
Introduction Date November 03, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC8420FSZ CAD Model

Description

Analog Devices Inc. DAC8420FSZ Product Overview

The DAC8420FSZ is a precision, fully integrated Digital-to-Analog Converter (DAC) from Analog Devices Inc., designed to offer high performance and reliability for a wide range of applications. This 12-bit DAC features a serial input interface, which simplifies the connection to microprocessors and microcontrollers, making it an ideal choice for embedded systems where space and interface simplicity are crucial.

Constructed with CMOS technology, the DAC8420FSZ operates with a single supply ranging from +12V to +15V, providing excellent power efficiency. It delivers a guaranteed monotonic performance over the entire operating temperature range, ensuring consistent and predictable output for precision applications.

The compact surface-mount package of the DAC8420FSZ, specifically the 16-lead SOIC (Small Outline Integrated Circuit), makes it suitable for space-constrained designs. Its size and footprint are optimized for easy integration into PCB layouts, offering designers a versatile solution for digital-to-analog conversion needs.

Key features of the DAC8420FSZ include:

  • 12-Bit Resolution: High-resolution output ensures accurate representation of digital input signals.
  • Serial Input Interface: Simplifies connections and reduces the number of required I/O pins on the controlling microprocessor.
  • Single Supply Operation: Operates from a +12V to +15V power supply, reducing complexity and the need for multiple power rails.
  • Low Power Consumption: The CMOS construction ensures low power draw, making it suitable for battery-powered and energy-sensitive applications.
  • Monotonic over Temperature: Ensures reliable and stable performance across a wide temperature range.
  • Settling Time: Fast settling time allows for rapid updates to the analog output, enhancing dynamic performance.

The DAC8420FSZ is an excellent choice for precision applications such as industrial process control, automated test equipment, digital gain and offset adjustment, motion control, and other systems requiring a high-precision analog output. Its combination of performance, integration, and reliability makes it a preferred component for engineers looking to add DAC functionality to their designs.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or consult the DAC8420FSZ datasheet.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $313.8060 $313.8060
2+ $281.3433 $562.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess