EN
  • EN
  • DE
  • IT

DC1568A

Part No DC1568A
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD BATTERY CHARGER SOLAR PWR  /  LT3652 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part LT3652
Primary Attributes Multi-Chemistry, Solar Power
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number DC1568
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC1568A,505-DC1568A,DC1568A-ND
Standard Package 1
Win Source Part Number 1232137-DC1568A
Ultra Librarian 3D Model Ultra Librarian DC1568A CAD Model

Description

Product Overview: DC1568A

The DC1568A is a high-performance, versatile demonstration board from Analog Devices Inc., designed to showcase the functionality of the LTC3568, a highly integrated, efficient, dual channel, synchronous buck converter. This product is engineered to meet a broad range of power management requirements, making it an ideal solution for developers looking to create compact, energy-efficient designs.

Key Features of the DC1568A

  • Integrated Dual Channel Buck Converter: The DC1568A includes the LTC3568, which contains two independent buck converters with a wide input voltage range, providing flexibility for various power supply configurations.
  • High Efficiency: The synchronous rectification design of the LTC3568 ensures high efficiency, which is critical for battery-powered applications and helps in reducing thermal stress on the system.
  • Adjustable Output Voltage: Users can set the output voltage of each channel to meet the specific requirements of their application, providing a versatile power solution.
  • Compact Design: The demonstration board is designed for a small footprint, making it suitable for space-constrained applications without compromising on performance.
  • Power Good Indicators: The board includes power good indicators for each channel, providing visual confirmation of proper operation and aiding in troubleshooting.

Applications

The DC1568A is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Handheld medical equipment
  • Personal electronics and wearables
  • Wireless routers and networking equipment

Easy Integration

The demonstration board is designed for easy integration into existing systems. It comes with all necessary connectors and can be used as a standalone power supply module or integrated into a larger system for rapid prototyping and testing.

Support and Documentation

Analog Devices Inc. provides comprehensive support and documentation for the DC1568A, including detailed schematics, layout files, and datasheets. Customers can access a wealth of resources to facilitate the development process and ensure successful implementation of the LTC3568 into their projects.

With its combination of efficiency, versatility, and support, the DC1568A from Analog Devices Inc. is an excellent choice for developers seeking a reliable and flexible power management solution.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR16M890IL40
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TVB1440
Need more? Email Us
Infineon Technologies
OPTIGA TRUST E EVAL KIT
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4130Q
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DRV8873H
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15ABFP4RGB
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP382
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 250V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess