EN
  • EN
  • DE

DC2039A

Part No DC2039A
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description LTC4015 DEMO BRD  /  LTC4015 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Power Management
Function Battery Charger
Utilized IC / Part LTC4015
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Base Product Number DC2039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names -2735-DC2039A,505-DC2039A,Q12196753,DC2039A-ND
Standard Package 1
Win Source Part Number 1022202-DC2039A
Ultra Librarian 3D Model Ultra Librarian DC2039A CAD Model

Description

The DC2039A from Analog Devices Inc. is a state-of-the-art, high performance, and versatile voltage output digital-to-analog converter (DAC) designed to cater to a wide range of applications demanding high precision and flexibility. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance performance and simplify design processes for engineers.

Key Features

  • High Resolution: Equipped with a 16-bit DAC, the DC2039A offers fine granularity, ensuring accurate signal representation for critical applications.
  • Wide Voltage Range: The output voltage range is highly configurable, making the DC2039A suitable for a variety of uses, from industrial automation to sensitive instrumentation.
  • Integrated Reference: With an onboard precision voltage reference, the DC2039A simplifies the design and reduces external component requirements.
  • Programmable: The DAC supports multiple programming options, including a serial interface, allowing for easy integration into existing systems and custom configurations.
  • Low Power Consumption: Designed for efficiency, the DC2039A operates with minimal power draw, making it ideal for portable and battery-powered applications.

Applications

The versatility of the DC2039A makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control and Industrial Automation
  • Precision Instrumentation
  • Portable Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the DC2039A is no exception. Manufactured with the highest standards, this product is designed to deliver consistent performance and withstand the rigors of demanding environments.

Support and Resources

For engineers and designers, Analog Devices provides extensive support and resources, including detailed datasheets, application notes, and design tools to facilitate the integration of the DC2039A into various projects.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess