EN
  • EN
  • DE

EV1HMC1094LP3

Part No EV1HMC1094LP3
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BRD HMC1094LP3E / HMC1094LP3 Sensor and Detector Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Log Detector/Controller
Frequency 1GHz ~ 23GHz
For Use With/Related Products HMC1094LP3E
Supplied Contents Board
Win Source Part Number 776076-EV1HMC1094LP3
Popularity Medium
Supply and Demand Status Limited
Family Name EV1HMC1094LP3
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EV1HMC1094LP3 CAD Model

Description

The EV1HMC1094LP3 from Analog Devices Inc. is a state-of-the-art GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed to provide exceptional performance across a wide range of frequencies. This versatile component is ideal for high-frequency applications such as satellite communications, radar systems, and wireless infrastructure where low noise figures and high linearity are crucial.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF and microwave applications.
  • Low Noise Figure: With its low noise figure, the EV1HMC1094LP3 ensures excellent sensitivity and signal-to-noise ratio, which is vital for high-performance receiver designs.
  • High Gain: The amplifier provides high gain, which enhances the overall signal strength and improves system performance.
  • Power Efficiency: Designed with power efficiency in mind, the device helps to reduce overall power consumption in the systems it is integrated into.
  • Durable Packaging: Housed in a compact 3x3mm QFN package, the EV1HMC1094LP3 is both robust and space-efficient, making it ideal for space-constrained applications.

Applications

The versatility of the EV1HMC1094LP3 allows it to be used in a myriad of high-frequency applications, including:

  • Satellite Communications
  • Radar Systems
  • Test Equipment
  • Wireless Infrastructure
  • Electronic Warfare

Technical Specifications

The technical specifications of the EV1HMC1094LP3 make it a top choice for designers looking for a reliable and efficient LNA solution:

  • Supply Voltage: Typically 5V
  • Input and Output Matched to 50 Ohms
  • ESD Protection and Robust Construction
  • Lead-Free and RoHS Compliant

With its combination of low noise, high gain, and broad frequency range, the EV1HMC1094LP3 from Analog Devices Inc. is engineered to meet the demands of advanced RF and microwave systems, providing a clear path to enhanced signal integrity and overall system performance.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess