EN
  • EN
  • DE

IPL60R225CFD7AUMA1

Part No IPL60R225CFD7AUMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 12A VSON-4-1 / N-Channel 650 V 12A (Tc) 68W (Tc) Surface Mount PG-VSON-4-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series CoolMOS™ CFD7
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 225mOhm @ 4.9A, 10V
Vgs(th) (Max) @ Id 4.5V @ 240µA
Gate Charge (Qg) (Max) @ Vgs 23 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1015 pF @ 400 V
Power Dissipation (Max) 68W (Tc)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-VSON-4-1
Package / Case 4-PowerTSFN
Base Product Number IPL60R225
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP002621074,448-IPL60R225CFD7AUMA1TR
Standard Package 3,000
Win Source Part Number 1018870-IPL60R225CFD7AUMA1
Ultra Librarian 3D Model Ultra Librarian IPL60R225CFD7AUMA1 CAD Model

Description

The IPL60R225CFD7AUMA1 is a CoolMOS™ CFD7 series power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency switched-mode power supplies (SMPS) and other power electronics applications. It features a fast-switching behavior and low on-resistance (RDS(on)), contributing to reduced power losses and improved system efficiency.

Applications

  • Switched-Mode Power Supplies (SMPS): Used in SMPS for servers, telecom equipment, and industrial power supplies.
  • Power Factor Correction (PFC): Employed in PFC stages to improve power quality and reduce harmonic distortion.
  • DC-DC Converters: Integrated into DC-DC converters for various applications, including renewable energy systems and battery chargers.
  • Motor Drives: Used in motor drives for controlling the speed and torque of electric motors.
  • Lighting Ballasts: Employed in electronic lighting ballasts for efficient control of lighting systems.

Features

  • CoolMOS™ CFD7 Technology: Utilizes Infineon's CoolMOS™ CFD7 technology for superior performance and efficiency.
  • 600V Blocking Voltage: Withstands a maximum drain-source voltage of 600V.
  • Low RDS(on): Features a low on-resistance of 0.225 Ohms, minimizing conduction losses.
  • Fast Switching Speed: Enables fast switching speeds for reduced switching losses.
  • Integrated Body Diode: Includes an integrated body diode for robust and reliable operation.
  • Lead-Free Package: Available in a lead-free package compliant with RoHS standards.

Benefits

  • High Efficiency: CoolMOS™ CFD7 technology and low RDS(on) contribute to high system efficiency.
  • Reduced Power Losses: Fast switching speed and low RDS(on) minimize power losses in switching applications.
  • Improved Reliability: Robust design and integrated body diode ensure reliable operation.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Additional Details

The IPL60R225CFD7AUMA1 typically comes in a through-hole or surface-mount package. It is crucial to consult the datasheet for precise electrical characteristics, thermal resistance, and gate drive requirements. Proper heat sinking is essential for dissipating heat and maintaining reliable operation. The gate charge and gate resistance should be considered for optimal switching performance.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess