EN
  • EN
  • DE

EV1HMC637ALP5

Part No EV1HMC637ALP5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description EVAL BOARD FOR HMC637ALP5  /  HMC637ALP5E series Amplifier Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 0Hz ~ 6GHz
For Use With/Related Products HMC637ALP5E
Supplied Contents Board(s)
Base Product Number HMC637
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.8000
Other Names 505-EV1HMC637ALP5,-2735-EV1HMC637ALP5,Q9054707,1127-2830-ND,1127-2830
Standard Package 1
Win Source Part Number 1010048-EV1HMC637ALP5
Ultra Librarian 3D Model Ultra Librarian EV1HMC637ALP5 CAD Model

Description

The EV1HMC637ALP5 from Analog Devices Inc. is a high-performance, easy-to-use evaluation board designed for the HMC637ALP5 amplifier. This evaluation board is an essential tool for engineers and designers looking to test or integrate this amplifier into their RF and microwave applications. The HMC637ALP5 is a GaAs pHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier that operates in a frequency range from 0.5 GHz to 18 GHz.

This amplifier is well-suited for a wide array of applications, including electronic warfare, test instrumentation, fiber optics, and broadband telecom equipment due to its broad frequency range and high linearity. It provides excellent gain and output power with a typical gain of 11 dB and +27 dBm output IP3, making it an ideal choice for high dynamic range receivers and complex signal chains.

Key Features:

  • Frequency Range: 0.5 GHz to 18 GHz, catering to a broad spectrum of RF and microwave applications.
  • High Gain: Typical gain of 11 dB, providing sufficient amplification for a variety of signal processing tasks.
  • Output Third-Order Intercept (IP3): +27 dBm, indicating strong linearity and the ability to handle high power levels without significant distortion.
  • Power Supply: Single positive supply voltage for ease of use and integration into existing systems.
  • Lead-Free and RoHS Compliant: Meets current environmental regulations for electronic components.
  • Compact Size: The HMC637ALP5 comes in a 5x5 mm surface mount package, making it suitable for space-constrained applications.

The EV1HMC637ALP5 evaluation board is designed with the end-user in mind, featuring a straightforward layout that allows for immediate testing and prototyping. The board includes all necessary components and matching networks to ensure optimal performance of the HMC637ALP5 amplifier. With its robust construction and high-quality design, the EV1HMC637ALP5 is an indispensable asset for developing cutting-edge RF solutions.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess