EN
  • EN
  • DE

EVAL-ADF7020DBZ1

Part No EVAL-ADF7020DBZ1
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL ADF7020 902-928MHZ / - ADF7020D Transceiver, ASK 902MHz ~ 928MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Transceiver, ASK
Frequency 902MHz ~ 928MHz
For Use With/Related Products ADF7020D
Supplied Contents Board(s), Accessories
Base Product Number ADF7020
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 41313-EVAL-ADF7020DBZ1
Ultra Librarian 3D Model Ultra Librarian EVAL-ADF7020DBZ1 CAD Model

Description

EVAL-ADF7020DBZ1 - Analog Devices Inc.

The EVAL-ADF7020DBZ1 is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADF7020, a fully integrated, low power VHF/UHF transceiver designed for use in various wireless applications. The evaluation board provides engineers and developers with a comprehensive platform to test and analyze the ADF7020 transceiver's features in a real-world environment.

Key Features and Benefits:

  • Integrated Transceiver: The ADF7020 is a complete radio solution that integrates a frequency synthesizer, VCO, PLL, mixers, demodulators, and a configurable baseband filter, simplifying design and reducing component count.
  • Flexible Frequency Range: Designed to operate in the VHF and UHF bands, the ADF7020 can be programmed for frequencies from 135 MHz to 650 MHz and 860 MHz to 960 MHz, covering a wide range of wireless applications.
  • Low Power Consumption: The ADF7020 is optimized for low power consumption, making it ideal for battery-powered devices and extending the operational life of your wireless products.
  • Programmable Data Rate: The transceiver supports a wide range of data rates, making it suitable for various data transmission needs.
  • Robust Evaluation Tools: The EVAL-ADF7020DBZ1 comes with a user-friendly interface and software that allows for easy configuration and testing of the transceiver's parameters.

Applications:

The EVAL-ADF7020DBZ1 is versatile and can be used in a multitude of applications, including:

  • Wireless meter reading
  • Industrial monitoring and control
  • Wireless security systems
  • Home automation
  • Remote keyless entry

Package Contents:

The evaluation board package typically includes:

  • EVAL-ADF7020DBZ1 Evaluation Board
  • Comprehensive documentation
  • Supporting software for configuration and testing

With the EVAL-ADF7020DBZ1, developers can rapidly prototype and deploy wireless solutions that leverage the advanced features of the ADF7020 transceiver, accelerating the path from concept to market.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7161 $62.8771
25+ $4.6905 $117.2625
39+ $4.5438 $177.2082
53+ $4.3971 $233.0463
68+ $4.2504 $289.0272
91+ $3.8115 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess