EN
  • EN
  • DE

EVAL-ADM2482EEB5Z

Part No EVAL-ADM2482EEB5Z
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADM2482 / ADM2482 Transceiver, RS-485 Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Interface
Function Transceiver, RS-485
Utilized IC / Part ADM2482
Supplied Contents Board(s)
Base Product Number ADM2482
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8473.30.1180
Other Names EVALADM2482EEB5Z,-2735-EVAL-ADM2482EEB5Z
Standard Package 1
Win Source Part Number 1032062-EVAL-ADM2482EEB5Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM2482EEB5Z CAD Model

Description

EVAL-ADM2482EEB5Z Evaluation Board from Analog Devices Inc.

The EVAL-ADM2482EEB5Z is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADM2482E, a robust, high-speed, half-duplex iCoupler® isolated RS-485 transceiver. This evaluation board provides engineers with a convenient platform for testing and prototyping, ensuring a seamless design experience when integrating the ADM2482E into various industrial and communication applications.

Key Features of the EVAL-ADM2482EEB5Z

  • Integrated Isolation: The ADM2482E transceiver on the board features Analog Devices' proprietary iCoupler technology, providing 2.5 kV RMS signal isolation, which is critical for protecting sensitive electronic components in harsh industrial environments.
  • RS-485/RS-422 Compatibility: Designed to operate in half-duplex RS-485 and RS-422 communication networks, the board supports data rates up to 16 Mbps, making it suitable for high-speed data transmission requirements.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the transceiver from overheating, ensuring reliable operation under various conditions.
  • Fail-Safe Receiver Inputs: The ADM2482E ensures a logic high receiver output when the inputs are shorted or open, or when they are connected to a terminated transmission line with all drivers disabled, enhancing communication reliability.
  • Easy to Use: The evaluation board comes with convenient edge-mounted SMA connectors for quick connection to other test equipment. It also includes test points and jumpers for easy mode configuration and signal probing.
  • Power Supply Flexibility: The board can be powered through the USB port or with an external power supply, giving users flexibility in their testing setup.

The EVAL-ADM2482EEB5Z evaluation board is an essential tool for engineers looking to rapidly prototype and test systems that require isolated data communication. With its robust feature set and flexible design, it is ideally suited for applications in industrial automation, instrumentation, and any other systems where reliable data transmission is a must. Whether you are developing a new product or simply evaluating the performance of the ADM2482E transceiver, this evaluation board from Analog Devices Inc. is an excellent resource to accelerate your design process.

For more information and detailed specifications, please refer to the official documentation and user guides provided by Analog Devices.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess