EN
  • EN
  • DE

EVAL-LTC6228IS8

Part No EVAL-LTC6228IS8
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EVALUATION BOARD  /  series pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Analog Devices Inc.
Package Box
Channels per IC 1 - Single
Amplifier Type General Purpose
Output Type Single-Ended, Rail-to-Rail
Slew Rate 500V/µs
-3db Bandwidth 730 MHz
Current - Output / Channel 140 mA
Current - Supply (Main IC) 18 mA
Voltage - Supply, Single/Dual (±) 2.8V ~ 11.75V, ±1.4V ~ 5.875V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC6228
Base Product Number LTC6228
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 505-EVAL-LTC6228IS8,-2735-EVAL-LTC6228IS8
Standard Package 1
Win Source Part Number 1192843-EVAL-LTC6228IS8
Ultra Librarian 3D Model Ultra Librarian EVAL-LTC6228IS8 CAD Model

Description

EVAL-LTC6228IS8 Product Overview

The EVAL-LTC6228IS8 is a high-speed operational amplifier evaluation board from Analog Devices Inc., designed to showcase the capabilities of the LTC6228 amplifier in an 8-lead SO package. The LTC6228 is a rail-to-rail output, high-speed op-amp with an impressive slew rate and gain bandwidth product, making it an ideal choice for a wide range of applications including A/D driver and high-speed signal processing.

Key Features

  • High-Speed Performance: The LTC6228 offers a high slew rate of 500 V/µs and a gain bandwidth product of 890MHz, providing the speed necessary for high-frequency signal amplification.
  • Rail-to-Rail Output: This feature allows the output to swing within a few millivolts of the supply rails, maximizing the dynamic range in single or split supply operations.
  • Low Distortion: The LTC6228 provides low harmonic distortion, which is critical for precision signal processing and data acquisition systems.
  • Single-Supply Operation: With a supply range from 2.5 V to 5.25 V, the device can be used in single-supply systems, simplifying power supply design.
  • Robust Design: The EVAL-LTC6228IS8 is built to handle a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LTC6228 makes it suitable for a variety of applications, including:

  • High-speed data acquisition
  • Driving analog-to-digital converters (ADCs)
  • Video and cable drivers
  • Signal conditioning
  • Active filters
  • Buffer amplifiers

Easy Evaluation

The EVAL-LTC6228IS8 evaluation board is designed for ease of use, allowing designers to quickly assess the LTC6228's features and performance. The board comes with all necessary components for immediate use and includes various test points for convenient connection to measurement equipment. With the EVAL-LTC6228IS8, engineers can expedite their development process and reduce time-to-market for their high-speed applications.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess