EN
  • EN
  • DE

EVAL01-HMC1063LP3

Part No EVAL01-HMC1063LP3
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC1063LP3E / HMC1063LP3E Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 24GHz ~ 28GHz
For Use With/Related Products HMC1063LP3E
Supplied Contents Board
Win Source Part Number 776074-EVAL01-HMC1063LP3
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL01-HMC1063LP3
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC1063LP3 CAD Model

Description

EVAL01-HMC1063LP3 Evaluation Board by Analog Devices Inc.

The EVAL01-HMC1063LP3 is a state-of-the-art evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the HMC1063LP3, a high-performance, wideband Direct Digital Synthesizer (DDS). This evaluation board is an essential tool for engineers and designers who require a reliable and efficient way to assess the capabilities of the HMC1063LP3 chip in their applications.

Key Features of the EVAL01-HMC1063LP3 Evaluation Board

  • Direct Digital Synthesizer Integration: The centerpiece of the evaluation board is the HMC1063LP3 DDS, which offers exceptional spectral purity and frequency agility, making it ideal for a wide range of applications including communications, test equipment, and radar systems.
  • Frequency Range: The HMC1063LP3 is capable of generating frequencies from near DC up to 3.2 GHz, providing users with a versatile frequency source for their projects.
  • User-Friendly Interface: The evaluation board comes with a USB interface that allows for simple connection to a PC. The included software provides an intuitive graphical user interface (GUI) for easy control and configuration of the DDS.
  • Flexible Power Options: Designed with versatility in mind, the EVAL01-HMC1063LP3 can be powered through the USB connection or an external power supply, ensuring that it can be used in a variety of settings without the need for specialized power arrangements.
  • Comprehensive Documentation: Analog Devices Inc. provides extensive documentation for the EVAL01-HMC1063LP3, including detailed schematics, layout files, and application notes, which assist in the rapid integration and prototyping of the HMC1063LP3 DDS.
  • Robust Construction: The evaluation board is built with high-quality components and adheres to industry standards, ensuring both reliability and durability during the testing and development process.

Applications of the HMC1063LP3 DDS

The HMC1063LP3 DDS chip, when mounted on the EVAL01-HMC1063LP3 evaluation board, becomes an invaluable asset for various high-frequency applications. Its precise frequency control and wide bandwidth make it suitable for use in:

  • Wireless communication systems
  • Signal generation for test and measurement equipment
  • Phased array radar systems
  • Electronic warfare and jamming systems
  • Aerospace and defense electronics

Overall, the EVAL01-HMC1063LP3 evaluation board from Analog Devices Inc. is an essential tool for professionals looking to unlock the full potential of the HMC1063LP3 DDS chip in their advanced electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess