EN
  • EN
  • DE

HMC-ABH209

Part No HMC-ABH209
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC MEDIUM POWER AMPLIFIER, 55 - 65 GHz | IC RF AMP GP 55GHZ-65GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 55GHz ~ 65GHz
P1dB 16dBm
Gain 13dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 80mA
Test Frequency 55GHz ~ 65GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181523-HMC-ABH209
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-ABH209 CAD Model

Description

Product Overview: HMC-ABH209 from Analog Devices Inc.

The HMC-ABH209 is a state-of-the-art RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product stands out for its exceptional performance and reliability, which makes it an ideal choice for a wide range of applications in the telecommunications, defense, and aerospace industries.

Key Features

  • Frequency Range: The HMC-ABH209 operates over a broad frequency range, providing versatility for various RF applications.
  • High Gain: With its high gain levels, this amplifier can significantly boost signal strength without compromising signal integrity.
  • Low Noise Figure: The low noise figure of the HMC-ABH209 ensures that signal quality is maintained, making it ideal for sensitive communication systems.
  • Output Power: It delivers robust output power, which is crucial for maintaining clear and strong signals over long distances or in challenging environments.
  • Efficiency: Designed with energy efficiency in mind, the HMC-ABH209 minimizes power consumption, which is beneficial for portable and battery-powered applications.
  • Durability: Analog Devices Inc. has built the HMC-ABH209 to withstand harsh conditions, ensuring consistent performance and a long operational life.

Applications

The HMC-ABH209 is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Telecommunication infrastructure, such as cellular base stations and satellite communication systems.
  • Electronic warfare and radar systems, where reliability and performance are critical.
  • Test equipment and instrumentation, benefiting from the amplifier's precision and consistency.
  • Aerospace systems, where extreme conditions demand robust and high-performing components.

Conclusion

The HMC-ABH209 RF amplifier from Analog Devices Inc. embodies the company's commitment to delivering high-quality components that push the boundaries of performance. Whether for commercial or military use, this amplifier is engineered to meet the most demanding requirements, offering reliability, efficiency, and high-fidelity signal amplification.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess