EN
  • EN
  • DE

HMC-C001

Part No HMC-C001
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description WIDEBAND LNA MODULE, 2 - 20 GHz | IC RF AMP LNA 2GHZ-20GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Frequency 2GHz ~ 20GHz
P1dB 11.5dBm
Gain 13dB
Noise Figure 4dB
RF Type LNA, VSAT
Supply Voltage (V) 9V ~ 15V
Supply Current 78mA
Manufacturer Package Module
Family Part Number HMC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181536-HMC-C001
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-C001 CAD Model

Description

The HMC-C001 from Analog Devices Inc. is a high-performance, wideband GaAs MMIC (Monolithic Microwave Integrated Circuit) distributed amplifier die which operates from DC to 28 GHz. This versatile amplifier offers a perfect balance between gain, noise figure, and output power, making it an ideal choice for a wide range of applications including test instrumentation, military and space, and broadband communications.

Key Features

  • Frequency Range: The HMC-C001 operates seamlessly across a broad frequency spectrum from DC to 28 GHz, ensuring its compatibility with a variety of RF and microwave applications.
  • Gain: It provides a high gain of 13 dB which is consistent over its entire operating range, enabling reliable signal amplification for diverse applications.
  • Output Power: With an output power of +25 dBm at 1 dB compression point, the HMC-C001 can drive a wide range of components without the need for additional amplification stages.
  • Noise Figure: The device boasts a low noise figure of 3.5 dB at 18 GHz, which is critical for applications requiring high signal integrity and minimal signal distortion.
  • Input/Output Return Loss: Excellent input and output return loss of 15 dB and 13 dB respectively, which minimizes signal reflections and ensures efficient power transfer.

Applications

  • Test and Measurement Equipment
  • Military and Space Hardware
  • Telecommunications Infrastructure
  • Broadband Communication Systems

Product Specifications

Parameter Value
Frequency Range DC - 28 GHz
Gain 13 dB
Output Power (P1dB) +25 dBm
Noise Figure (at 18 GHz) 3.5 dB
Input Return Loss 15 dB
Output Return Loss 13 dB

With its robust performance and reliability, the HMC-C001 from Analog Devices Inc. stands out as a leading choice for professionals seeking a high-quality amplifier capable of meeting the demands of modern RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,207.1428 $1,207.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess