EN
  • EN
  • DE

HMC1019ALP4E

Part No HMC1019ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 15.5DB 24VFQFN / RF Attenuators 15.5dB 100 MHz ~ 30 GHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Analog Devices Inc.
Package Strip
Attenuation Value 15.5dB
Frequency Range 100 MHz ~ 30 GHz
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC1019
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3176
Standard Package 1
Win Source Part Number 1231057-HMC1019ALP4E
Ultra Librarian 3D Model Ultra Librarian HMC1019ALP4E CAD Model

Description

The HMC1019ALP4E is a high-performance, wideband Direct Modulation Quadrature Modulator designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is ideal for sophisticated wireless applications, providing an exceptional combination of bandwidth and dynamic range for systems such as broadband wireless access, satellite communications, and point-to-point radios.

Key Features

  • Frequency Range: The HMC1019ALP4E operates over a wide frequency range, making it versatile for various applications.
  • High Linearity: It offers excellent linearity, which ensures that the signal integrity is maintained even at high output levels, minimizing distortion and enabling clear communication.
  • Low Noise: With its low noise floor, the modulator provides a clean signal output that is critical for high-performance wireless systems.
  • Integration: The device integrates a number of features, including an LO amplifier, reducing the need for external components and simplifying the design process.

Applications

The HMC1019ALP4E is designed to meet the needs of a range of high-frequency communication systems. Its capabilities make it suitable for:

  • Wireless Infrastructure
  • Satellite Communications
  • Microwave Radios
  • Test Equipment

Package and Quality

The device is offered in a compact 4x4 mm QFN package, which allows for efficient use of board space. The package is designed to ensure robust performance even in challenging environmental conditions. Analog Devices Inc. is committed to high-quality standards, and the HMC1019ALP4E is no exception. It is manufactured to meet stringent quality requirements, ensuring reliability and performance consistency for the end-user.

Conclusion

In conclusion, the HMC1019ALP4E from Analog Devices Inc. is a state-of-the-art quadrature modulator that offers a blend of wide bandwidth, high linearity, and low noise performance. It is a compelling choice for designers who require a high-quality modulator for advanced RF and microwave communication systems. With its integrated features and compact packaging, the HMC1019ALP4E simplifies design and accelerates time to market for a wide array of high-frequency communication applications.

You May Also Be Interested in

Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess