The 0603CG1R0C500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance in a compact size. It's commonly used for decoupling, bypass, and filtering in various electronic devices.
Applications
- Decoupling
- Bypass
- Filtering
- Timing Circuits
- General Purpose Electronic Circuits
Features
- Multilayer Ceramic Capacitor (MLCC)
- Small Size (0603 Package)
- Stable Capacitance
- High Reliability
- RoHS Compliant
Benefits
- Effective Decoupling: Provides stable voltage rails by filtering out noise and transient voltages.
- Noise Reduction: Reduces unwanted noise in electronic circuits for improved performance.
- Compact Design: Small 0603 package saves board space and enables high-density designs.
- Reliable Performance: High reliability ensures long-term stable operation.
- Environmentally Friendly: RoHS compliant, meeting environmental regulations.
Technical Specifications
The 0603CG1R0C500NT has a capacitance value of 1.0 pF (picofarad). The voltage rating is typically 50V. It uses a CG dielectric material, which provides relatively stable capacitance over temperature. The 0603 package size refers to its physical dimensions (0.06 inch x 0.03 inch). Refer to the Fenghua Electronics datasheet for precise specifications, temperature coefficients, and tolerance information.
In summary, the 0603CG1R0C500NT MLCC offers stable capacitance and high reliability in a compact size, making it a suitable choice for decoupling, bypass, and filtering applications in a wide range of electronic devices.