EN
  • EN
  • DE

HMC1132PM5ETR

Part No HMC1132PM5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF POWER AMP 32LFCSP  /  RF Amplifier IC 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC1132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1186335-HMC1132PM5ETR
Ultra Librarian 3D Model Ultra Librarian HMC1132PM5ETR CAD Model

Description

Analog Devices Inc. HMC1132PM5ETR

The HMC1132PM5ETR from Analog Devices Inc. is a cutting-edge RF amplifier designed for high-performance applications in the microwave frequency range. This product is part of the company's HMC series, which is renowned for its high-quality components that offer exceptional signal amplification capabilities. The HMC1132PM5ETR is particularly suitable for use in a variety of demanding environments, including communication systems, aerospace, and defense applications.

This RF amplifier comes in a compact PM5 (5 mm x 5 mm) surface-mount package, which makes it an ideal choice for space-constrained applications. It is designed to operate over a broad frequency range, providing users with a versatile solution that can be used in multiple contexts without the need for multiple specialized components.

One of the key features of the HMC1132PM5ETR is its high gain, which ensures that signals are amplified with minimal loss of quality. This is crucial for maintaining signal integrity in complex systems where clear communication is paramount. Additionally, the amplifier boasts excellent linearity, which further contributes to the clarity and quality of the signals being processed.

The HMC1132PM5ETR also offers a high output power capability, which allows it to drive larger loads and maintain strong signal strength even at greater distances. This makes it an excellent choice for applications such as satellite communications, where signals must travel long distances without degradation.

Thermal management is another area where the HMC1132PM5ETR excels. Its design allows for efficient heat dissipation, ensuring that the device operates within its specified temperature range, even under high-load conditions. This reliability is critical in applications where consistent performance is required over extended periods.

In summary, the HMC1132PM5ETR from Analog Devices Inc. is a robust, high-performance RF amplifier that offers a combination of high gain, excellent linearity, and high output power. Its compact form factor and efficient thermal management make it a top choice for engineers looking to enhance their communication systems with a reliable and versatile amplification solution.

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9023 $68.9023
2+ $64.5414 $129.0828
3+ $62.3610 $187.0830
4+ $58.0000 $232.0000
5+ $55.8196 $279.0980
6+ $53.6391 $321.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess