EN
  • EN
  • DE

LTC3895IFE#TRPBF

Part No LTC3895IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 140V
Frequency - Switching 50kHz ~ 900kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LTC3895
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1072463-LTC3895IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3895IFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3895IFE#TRPBF - High Voltage Step-Down DC/DC Controller

The LTC3895IFE#TRPBF is a robust, high voltage non-isolated synchronous step-down DC/DC controller designed by Analog Devices Inc. This advanced component is engineered to regulate output currents with high efficiency, making it an excellent choice for a diverse range of power management applications. It is particularly well-suited for environments that require a wide input voltage range, such as automotive, industrial, and telecommunications systems.

One of the standout features of the LTC3895IFE#TRPBF is its wide input voltage range, which spans from 4V to 140V, providing a versatile solution for systems that experience large fluctuations in supply voltage. This makes it ideal for battery-powered applications where the input voltage can vary significantly during operation. The device can produce a stable output voltage as low as 0.8V, which can be beneficial for modern low-voltage electronics.

The LTC3895IFE#TRPBF employs a constant-frequency, current mode architecture that delivers excellent line and load regulation, as well as fast transient response. This ensures stable performance even under rapidly changing load conditions. Additionally, the controller features a programmable fixed frequency from 50kHz to 900kHz or can be synchronized to an external clock within the same range, providing design flexibility and ease of noise filtering in noise-sensitive applications.

Protection features of the LTC3895IFE#TRPBF include overvoltage, overcurrent, and overtemperature protection, which safeguard the device and the system it controls from various fault conditions. The device also offers a foldback current limit that helps to prevent power supply damage in the event of a short circuit or an overload condition. Furthermore, the LTC3895IFE#TRPBF is available in a thermally enhanced TSSOP-28 package, ensuring reliable operation even in thermally challenging environments.

With its robust design and comprehensive feature set, the LTC3895IFE#TRPBF from Analog Devices Inc. is a powerful solution for designers looking to implement a high-performance, high-voltage step-down DC/DC conversion in their next project.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8286 $59.6572
5+ $24.4747 $122.3735
7+ $23.7099 $165.9693
9+ $22.9450 $206.5050
12+ $22.1802 $266.1624
16+ $19.8857 $318.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess