EN
  • EN
  • DE

HMC190AMS8E

Part No HMC190AMS8E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description RF Switch SPDT 0MHz to 3GHz 19dB 8-Pin MSOP / IC MMIC SWITCH SPDT GAAS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 22dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 3GHz
IIP3 49dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 29dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 3 V ~ 8 V
RF Type WLAN
Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Win Source Part Number HMC190AMS8E-146846
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC190A
Introduction Date February 24, 2010
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC190AMS8E CAD Model

Description

Product Overview: HMC190AMS8E

The HMC190AMS8E is a high-performance double-balanced mixer product from Analog Devices Inc., designed to provide exceptional RF and IF frequency range with excellent isolation characteristics. This device is part of a series of mixers that cater to a broad spectrum of applications, including telecommunications, military systems, and satellite communications. Its versatility and reliability make it a preferred choice for engineers and designers looking for a mixer with superior performance.

Key Features

  • Broadband Frequency Range: The HMC190AMS8E operates over an extensive frequency range, with the RF and LO frequencies from 1.7 GHz to 4.2 GHz, and the IF frequency from DC to 1.5 GHz. This wide range ensures flexibility in a variety of applications.
  • High Isolation: The mixer provides excellent isolation between ports, with typical isolation of 45 dB between the LO and RF ports, minimizing potential interference and leakage.
  • Conversion Loss: It boasts a low conversion loss, typically 8 dB, which allows for efficient signal conversion and less signal degradation through the mixing process.
  • Package: Encased in an MSOP8G package, the HMC190AMS8E is designed for compact and efficient use of PCB space, making it suitable for space-constrained applications.
  • Passive Design: As a passive mixer, it does not require an external power supply for operation, simplifying the power design of the system and reducing power consumption.

Applications

  • Wireless Infrastructure
  • Microwave Radio and VSAT
  • Military and Space
  • Test Equipment and Sensors

The HMC190AMS8E mixer by Analog Devices Inc. stands out for its robust design, capable of handling challenging environments while delivering consistent performance. Its integration of high isolation, low conversion loss, and a wide operating frequency range into a compact package makes it an ideal choice for sophisticated RF and IF signal processing requirements. Whether for commercial or defense-related purposes, the HMC190AMS8E is engineered to meet the demands of the most critical RF applications.

For detailed specifications, application support, and further information, engineers and system designers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2286 $57.8288
20+ $5.9312 $118.6240
31+ $5.7459 $178.1229
42+ $5.5606 $233.5452
54+ $5.3751 $290.2554
72+ $4.8191 $346.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,437 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess