EN
  • EN
  • DE

HMC194MS8ETR

Part No HMC194MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SPDT 8MSOP / RF Switch SPDT 0MHz to 3GHz 24dB 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 28dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 3GHz
IIP3 53dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 38dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type General Purpose
Case / Package 8-MSOP
Win Source Part Number 113116-HMC194MS8ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC194
Introduction Date March 10, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC194MS8ETR CAD Model

Description

Analog Devices Inc. HMC194MS8ETR RF Switch

The HMC194MS8ETR from Analog Devices Inc. is a high-performance, single-pole double-throw (SPDT) RF switch that is designed for a broad range of RF applications. This component is part of the Hittite Microwave product line, which is known for its high-quality microwave and millimeter-wave components. The HMC194MS8ETR operates within the frequency range of DC to 3.5 GHz, providing versatile use in both commercial and military applications.

Constructed using a silicon IC process, the HMC194MS8ETR is encapsulated in an MSOP8G surface-mount package, ensuring a compact footprint for space-constrained designs. This RF switch is characterized by its exceptional isolation, typically 45 dB at 1 GHz, and a low insertion loss of 0.4 dB at the same frequency. These features make it an excellent choice for signal routing applications where minimal signal degradation is critical.

With a fast switching speed of 8 ns and a high input IP3 of 47 dBm, the HMC194MS8ETR is suitable for high-speed, high-linearity applications. Its capability to handle high power with a P1dB of 23 dBm at 1 GHz ensures reliable performance even under demanding conditions. The switch is controlled by a single positive control voltage ranging from 0 to +5 V, which simplifies the integration into various circuit designs.

The HMC194MS8ETR is designed for use in a wide array of applications, including wireless infrastructure, test equipment, and broadband communications systems. Its robust design allows it to perform reliably in both temperature-controlled environments and in more rugged, variable conditions, with an operating temperature range of -40°C to +85°C.

With its combination of high performance, reliability, and compact size, the HMC194MS8ETR RF switch from Analog Devices Inc. is an ideal choice for designers looking to enhance their RF signal routing capabilities. Whether it's for sophisticated military communication systems or commercial wireless networks, this switch promises to deliver exceptional performance and value.

For detailed specifications and application support, designers and engineers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0273 $60.2730
24+ $4.9454 $118.6896
37+ $4.7909 $177.2633
50+ $4.6363 $231.8150
65+ $4.4818 $291.3170
87+ $4.0182 $349.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,334 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess