EN
  • EN
  • DE

HMC199AMS8TR

Part No HMC199AMS8TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.5GHZ 8MSOP / RF Switch IC ISM SPDT 2.5 GHz 50Ohm 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type ISM
Circuit SPDT
Frequency Range 0Hz ~ 2.5GHz
Isolation 25dB
Insertion Loss 0.6dB
Test Frequency 2GHz, 2.5GHz
P1dB 28dBm
IIP3 55dBm
Impedance 50Ohm
Voltage - Supply 3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC199
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920359-HMC199AMS8TR
Ultra Librarian 3D Model Ultra Librarian HMC199AMS8TR CAD Model

Description

Introducing the HMC199AMS8TR from Analog Devices Inc.

The HMC199AMS8TR is a state-of-the-art RF mixer product by Analog Devices Inc., designed to cater to the demanding needs of modern radio frequency applications. This high-performance double-balanced mixer is part of the Hittite Microwave product line, which has been integrated into Analog Devices. It is a versatile component that is well-suited for use in various applications, including wireless communications, test equipment, and radar systems.

Key Features

  • Frequency Range: The HMC199AMS8TR operates over a wide frequency range, making it suitable for a diverse array of RF applications. It is designed to be used in both lower frequency IF (Intermediate Frequency) and higher frequency RF (Radio Frequency) and LO (Local Oscillator) bands.
  • Conversion Loss: With a low conversion loss, this mixer ensures efficient signal translation from one frequency to another with minimal degradation, which is critical for maintaining signal integrity in communication systems.
  • High Isolation: The device boasts excellent LO to RF and LO to IF isolation, reducing the potential for unwanted signal leakage and improving overall system performance.
  • Package: The HMC199AMS8TR comes in a compact, surface-mount 8-lead MSOP package, which is conducive to space-constrained applications while still providing robust performance.

Applications

The versatile nature of the HMC199AMS8TR makes it an ideal choice for a variety of applications, such as:

  • Cellular/PCS/3G
  • ISM and MMDS systems
  • Fixed wireless and satellite communications
  • Radar and ECM systems
  • Test instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC199AMS8TR is no exception. It is produced with the highest industry standards and is designed to meet the rigorous demands of commercial and military applications. Customers can rely on this mixer to perform consistently across a range of environmental conditions and usage scenarios.

Conclusion

With its impressive features and flexible applications, the HMC199AMS8TR from Analog Devices Inc. represents a powerful solution for RF mixing requirements. Its combination of performance, quality, and compact design make it an excellent choice for engineers and designers looking to enhance their RF systems.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3070 $65.1490
16+ $7.6366 $122.1856
24+ $7.3979 $177.5496
33+ $7.1593 $236.2569
42+ $6.9207 $290.6694
56+ $6.2047 $347.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess