EN
  • EN
  • DE

HMC232ALP4E

Part No HMC232ALP4E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 12GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type Radar
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 12GHz
Isolation 50dB
Insertion Loss 1.5dB
Test Frequency 6GHz
IIP3 48dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC232
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710315-HMC232ALP4E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC232ALP4E CAD Model

Description

The HMC232ALP4E, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch. This high-performance component is designed for use in RF and microwave applications, offering exceptional signal fidelity and switching capabilities.

Key Features

  • Frequency Range: The HMC232ALP4E operates over a broad frequency range from DC to 20 GHz, making it versatile for a wide array of applications, including but not limited to telecommunications, satellite systems, and radar networks.
  • High Isolation: With high isolation levels, this device minimizes signal leakage between the ports, ensuring that signals are routed accurately and with minimal interference.
  • Low Insertion Loss: The low insertion loss characteristic of this switch ensures that signal strength is maintained as it passes through the switch, preserving the integrity of the signal for reliable system performance.
  • Non-Reflective Design: The HMC232ALP4E features a non-reflective design, which is critical for applications where signal reflection can cause distortions or impair system functionality.
  • Power Handling: This robust component can handle high power levels, which is essential for systems that operate at higher power ratings.
  • Compact Package: Encased in a compact 4x4 mm QFN package, the HMC232ALP4E is designed to save valuable board space while maintaining high performance in dense circuit designs.

Applications

The HMC232ALP4E is suitable for various high-frequency applications. Its performance characteristics make it an ideal choice for:

  • Test and measurement equipment
  • Wireless infrastructure
  • Military and space applications
  • Fiber optic systems
  • MMIC-based consumer electronics

Conclusion

Analog Devices Inc.'s HMC232ALP4E is a testament to their commitment to providing advanced RF solutions. By integrating this MMIC SPDT switch into your design, you can expect reliable, high-quality performance in any application that demands precise signal routing and robustness in high-frequency environments.

You May Also Be Interested in

Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7059 $69.7059
2+ $65.2942 $130.5884
3+ $63.0883 $189.2649
4+ $58.6765 $234.7060
5+ $56.4706 $282.3530
6+ $54.2648 $325.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess