EN
  • EN
  • DE

HMC241ALP3ETR

Part No HMC241ALP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 4GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type WiMax, WLAN
Topology Reflective
Circuit SP4T
Frequency Range 0Hz ~ 4GHz
Isolation 32dB
Insertion Loss 1.2dB
Test Frequency 4GHz
IIP3 47dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC241
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714372-HMC241ALP3ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC241ALP3ETR CAD Model

Description

Introducing the HMC241ALP3ETR from Analog Devices Inc.

The HMC241ALP3ETR is a state-of-the-art, non-reflective single-pole four-throw (SP4T) switch designed by Analog Devices Inc. This high-performance component is engineered to meet the rigorous demands of modern RF and microwave applications. With its compact 3x3 mm QFN package, this switch is an ideal solution for space-constrained designs, offering excellent RF performance from DC to 35 GHz.

Key Features and Benefits

  • Broadband Frequency Range: The HMC241ALP3ETR operates seamlessly over a wide frequency range, making it versatile for various applications, from DC to 35 GHz.
  • High Isolation: This switch provides high isolation between ports, minimizing signal leakage and ensuring signal integrity in complex RF systems.
  • Low Insertion Loss: The low insertion loss characteristic of the switch contributes to efficient signal transmission, reducing power loss and improving overall system performance.
  • Fast Switching Speed: With its fast switching capability, the HMC241ALP3ETR is suitable for applications that require rapid signal routing changes without compromising signal quality.
  • Non-reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical for maintaining the fidelity of high-frequency signals.
  • RoHS Compliant: The switch is RoHS compliant, adhering to environmental standards and regulations, making it a responsible choice for eco-friendly designs.
  • Surface Mount Package: The QFN package allows for efficient surface mounting, reducing the overall footprint on the PCB and simplifying the assembly process.

Applications

The versatility of the HMC241ALP3ETR makes it an excellent choice for a wide range of applications, including:

  • Test and Measurement Systems
  • Military and Space
  • Telecommunications
  • Satellite Communications
  • Fiber Optic Systems
  • Electronic Warfare

Analog Devices Inc. has a long-standing reputation for producing high-quality RF components, and the HMC241ALP3ETR is no exception. This product offers a perfect blend of performance, reliability, and innovation, making it an essential component for any RF designer's toolkit.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6444 $53.1552
19+ $5.4518 $103.5842
29+ $5.2815 $153.1635
40+ $5.1111 $204.4440
51+ $4.9407 $251.9757
68+ $4.4296 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess