The ZX5T851GTC from Diodes Incorporated is a state-of-the-art, high-performance P-Channel MOSFET designed for a broad range of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing advanced power management solutions that meet the evolving needs of modern electronic devices.
Key Features
- Low On-Resistance: The ZX5T851GTC boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in power conversion and management applications.
- High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and power levels, making it suitable for demanding environments.
- Advanced Packaging: Housed in a compact and robust SOT-223 package, the ZX5T851GTC is designed for space-constrained applications while providing excellent thermal performance.
- Gate Charge Optimization: The device features optimized gate charge characteristics, which enable fast switching speeds and contribute to reduced switching losses in high-frequency operations.
Applications
The versatility of the ZX5T851GTC allows it to be used in a wide array of applications, including but not limited to:
- Power management circuits
- Load switches
- Battery management systems
- DC-DC converters
- Motor control circuits
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-20V |
| Continuous Drain Current (ID) |
-6.7A |
| Power Dissipation (PD) |
2.5W |
| RDS(on) |
0.028Ω @ VGS = -4.5V |
With its robust design, efficient operation, and versatile application scope, the Diodes Incorporated ZX5T851GTC P-Channel MOSFET is a reliable and cost-effective choice for designers looking to enhance the performance of their power management systems.