EN
  • EN
  • DE

HMC253AQS24E

Part No HMC253AQS24E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 2.5GHZ 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
RF Type CDMA
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 2.5GHz
Isolation 40dB
Insertion Loss 1dB
Test Frequency 1GHz
P1dB 23dBm
IIP3 46dBm
Features -
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number HMC253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373252-HMC253AQS24E
Ultra Librarian 3D Model Ultra Librarian HMC253AQS24E CAD Model

Description

The HMC253AQS24E is a high-performance, non-reflective Single Pole Six Throw (SP6T) switch fabricated by Analog Devices Inc., a leader in high-performance analog technology. This RF switch is designed for use in a variety of applications, including wireless infrastructure, test equipment, and military systems where high isolation, low insertion loss, and excellent linearity are required.

Key Features

  • Frequency Range: The HMC253AQS24E operates over a broad frequency range from DC to 3 GHz, making it versatile for various RF applications.
  • High Isolation: It offers high isolation between ports (typically 40 dB), minimizing signal leakage and ensuring signal integrity.
  • Low Insertion Loss: The device has a low insertion loss (typically 1.5 dB at 2 GHz), which helps to maintain signal strength when switching between paths.
  • Non-Reflective Design: The non-reflective nature of the switch improves performance by reducing signal reflections that can cause interference.
  • Single Supply Voltage: It operates on a single positive supply voltage ranging from +3 to +5 VDC, simplifying power supply requirements.
  • Fast Switching Speed: The HMC253AQS24E boasts a fast switching speed (typically 35 ns), which is critical for applications requiring rapid signal routing changes.
  • Integrated Decoder: An integrated binary decoder reduces the number of required logic control lines, thereby simplifying the interface and reducing system complexity.
  • Package: It is available in a compact 24-lead QSOP package, which is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • RFID Systems
  • Test Equipment and Measurement Systems
  • Military and Space Systems
  • General Purpose RF Switching

With its robust performance and high reliability, the HMC253AQS24E from Analog Devices Inc. is an excellent choice for designers looking for a high-quality SP6T RF switch to integrate into their systems. Whether for commercial or military use, this component delivers consistent, dependable performance across a wide range of operating conditions.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess