EN
  • EN
  • DE

HMC270MS8GETR

Part No HMC270MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 8GHz
Isolation @ Frequency 33dB @ 8GHz (typ)
Insertion Loss @ Frequency 1.5dB @ 8GHz
IIP3 36dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 23dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type General Purpose
Case / Package 8-MSOP-EP
Win Source Part Number 1043680-HMC270MS8GETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC270MS8GETR CAD Model

Description

Product Overview: HMC270MS8GETR by Analog Devices Inc.

The HMC270MS8GETR is a high-performance, non-reflective SPDT (Single Pole, Double Throw) switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This switch is part of the Hittite Microwave product line and is designed to operate from DC to 3.5 GHz, making it a versatile component suitable for a wide range of RF and microwave applications.

Encased in a compact MSOP8G (Micro Small Outline Package) surface-mount package, the HMC270MS8GETR boasts a low insertion loss and high isolation, which are critical parameters for maintaining signal integrity in RF systems. This makes it an ideal choice for use in wireless infrastructure, test equipment, and other high-frequency communication applications.

Key Features:

  • Frequency Range: The HMC270MS8GETR operates efficiently across a broad frequency range from DC to 3.5 GHz, accommodating various RF applications.
  • Low Insertion Loss: The device features a low insertion loss, typically 0.6 dB at 2 GHz, which minimizes the attenuation of the RF signal as it passes through the switch.
  • High Isolation: With high isolation, typically 46 dB at 2 GHz, the switch effectively prevents signal leakage between the ports, ensuring signal integrity and reducing interference.
  • Non-Reflective Design: The non-reflective nature of the switch means that it absorbs the RF power in the off state rather than reflecting it back into the system, which can be critical for certain applications.
  • Positive Control Voltage: The switch uses a single positive control voltage ranging from +3 to +5 V, simplifying the control interface and power supply requirements.
  • Fast Switching Speed: The HMC270MS8GETR provides fast switching speed, typically 10 ns, allowing for quick transitions between states which is beneficial in time-sensitive applications.

With its robust performance and reliability, the HMC270MS8GETR from Analog Devices Inc. is a preferred choice for designers looking for a high-quality RF switch. Its compact footprint and ease of integration make it well-suited for space-constrained environments while delivering the performance needed for demanding RF systems.

Whether you're developing RF communication equipment, military radios, or test and measurement setups, the HMC270MS8GETR offers the functionality and performance needed to create efficient and high-performing products.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess