EN
  • EN
  • DE

HMC284AMS8GE

Part No HMC284AMS8GE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description Non-Reflective Design | IC RF SWITCH SPDT 3.5GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type Cellular, ISM, PCS
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 3.5GHz
Isolation 40dB
Insertion Loss 0.7dB
Test Frequency 3.5GHz
P1dB 29dBm
IIP3 50dBm (Minimum)
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOPG
Family Part Number HMC284
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181179-HMC284AMS8GE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC284AMS8GE CAD Model

Description

The HMC284AMS8GE is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to address the needs of RF and microwave applications. This versatile component is engineered to provide excellent isolation and conversion loss metrics, making it an ideal choice for a wide range of applications, including cellular infrastructure, test equipment, and satellite communications.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, accommodating IF frequencies from DC to 3.5 GHz and RF/LO frequencies from 2.5 to 7.0 GHz, ensuring its compatibility with various signal bands.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC284AMS8GE maintains signal integrity by minimizing the loss of power during the frequency conversion process.
  • LO/RF Isolation: The device offers excellent LO to RF isolation of 45 dB, which helps to prevent leakage of the local oscillator signal into the RF path, thereby preserving signal purity.
  • IF Isolation: Similarly, the IF isolation is also remarkable, with a typical value of 35 dB, ensuring that the intermediate frequency signal does not interfere with the RF and LO signals.
  • Package: Housed in a compact MSOP8G package, the HMC284AMS8GE is suitable for space-constrained applications while providing robust performance.

Applications

  • Wireless Infrastructure
  • Microwave Radios and VSAT
  • Test and Measurement Equipment
  • Military and Space

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC284AMS8GE is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for critical applications.

Conclusion

The HMC284AMS8GE from Analog Devices Inc. represents a blend of performance, integration, and quality, making it a superior choice for designers looking to optimize their RF and microwave systems. Its wide frequency range, low conversion loss, and high isolation levels are just a few attributes that make this mixer an essential component in high-frequency signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $28.0499
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess