EN
  • EN
  • DE

ADRF5130BCPZ-R7

Part No ADRF5130BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196953-ADRF5130BCPZ-R7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Switches
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Topology Reflective
Circuit SPDT
Frequency Range 700MHz ~ 3.5GHz
Isolation 50dB
Insertion Loss 0.6dB
Ultra Librarian 3D Model Ultra Librarian ADRF5130BCPZ-R7 CAD Model

Description

The ADRF5130BCPZ-R7 is a state-of-the-art RF switch developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to deliver exceptional performance for a wide range of applications in the RF and microwave domains, including wireless infrastructure, test equipment, and military systems.

Key Features:

  • Frequency Range: The ADRF5130 operates over a broad frequency range from 0 Hz (DC) to 13.5 GHz, making it suitable for various RF applications.
  • High Power Handling: With a high power handling capability, this switch can manage up to 44 dBm of continuous wave (CW) power, ensuring reliable performance in high-power environments.
  • Low Insertion Loss: The ADRF5130BCPZ-R7 boasts a low insertion loss of typically 0.6 dB at 6 GHz, which helps to maintain signal integrity and reduce power loss.
  • High Isolation: Excellent isolation of typically 50 dB at 6 GHz minimizes crosstalk and unwanted signal leakage between the switch ports.
  • Non-Reflective Design: Its non-reflective port design with 50 Ohm impedance makes it an ideal choice for systems where signal reflection needs to be minimized.

Product Specifications:

Parameter Value
Part Number ADRF5130BCPZ-R7
Package 32-lead, 5 mm × 5 mm LFCSP
Switch Configuration SPDT (Single Pole, Double Throw)
Control Voltage 3.3 V
ESD Rating (HBM) 2 kV

The ADRF5130BCPZ-R7 is available in a compact LFCSP package, which is suitable for space-constrained applications. Additionally, it features a simple control interface that can be easily integrated into various circuit designs. The switch's robust construction and high ESD rating ensure durability and resilience in demanding conditions.

As a product of Analog Devices Inc., the ADRF5130BCPZ-R7 benefits from the company's commitment to high-quality manufacturing and reliability. It represents a sophisticated solution for designers looking to optimize their RF signal routing with minimal loss and high isolation.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.4311 $54.4311
3+ $44.6614 $133.9842
4+ $43.2657 $173.0628
5+ $41.8701 $209.3505
7+ $40.4744 $283.3208
9+ $36.2874 $326.5866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess