EN
  • EN
  • DE
  • IT

HMC286ETR

Part No HMC286ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP WLAN 2.3GHZ-2.5GHZ SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Tape (CT)
Status Obsolete
Frequency 2.3GHz ~ 2.5GHz
P1dB 6dBm
Gain 19dB
Noise Figure 1.7dB
RF Type Bluetooth, WLAN
Supply Voltage (V) 3V
Supply Current 8.5mA
Test Frequency 2.4GHz
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718524-HMC286ETR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HMC286ETR CAD Model

Description

The HMC286ETR from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a versatile solution for a wide range of RF and IF applications. Designed to operate within the frequency range of 7 GHz to 32 GHz in the RF and LO bands, and 0.1 GHz to 7 GHz in the IF band, this mixer is part of the HMC series known for its exceptional signal processing capabilities.

Key Features

  • Frequency Range: The HMC286ETR operates effectively across a broad frequency range, making it suitable for various communication and sensing systems.
  • Conversion Loss: With a typical conversion loss of 9 dB, the mixer maintains a good balance between conversion efficiency and signal integrity.
  • Isolation: It exhibits excellent LO to RF, LO to IF, and RF to IF isolation, minimizing potential signal leakage and preserving the integrity of the signal path.
  • Package: The device comes in a compact RoHS compliant SMT package, which is ideal for space-constrained applications and simplifies the assembly process.
  • Applications: The HMC286ETR is well-suited for use in microwave radios, test equipment, military and space, as well as broadband communications.

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and performance, and the HMC286ETR is no exception. It delivers consistent performance even in demanding environments and has been rigorously tested to meet high standards of reliability and durability.

Integration and Support

The HMC286ETR is supported by a comprehensive set of technical documentation, including datasheets, application notes, and design resources. Analog Devices Inc. also provides expert technical support to assist with integration and optimization in your specific application.

Ordering Information

The product is available in tape and reel packaging, facilitating its use in high-volume manufacturing environments. The HMC286ETR is ready to be ordered and integrated into your next high-frequency project, where performance and precision are paramount.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $2.1136 $59.1808
59+ $1.9771 $116.6489
91+ $1.9090 $173.7190
131+ $1.7726 $232.2106
170+ $1.7045 $289.7650
212+ $1.6363 $346.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,960 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess