EN
  • EN
  • DE
  • IT

UPD70F3433GC(A)-UEU-E3

Part No UPD70F3433GC(A)-UEU-E3
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1045+
Reference case TQFP
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 750497-UPD70F3433GC(A)-UEU-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3433GC(A)-UEU-E3 CAD Model

Description

The UPD70F3433GC(A)-UEU-E3 is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It's part of their V850 family of embedded microcontrollers, known for their high performance, low power consumption, and wide range of integrated peripherals. This particular MCU is likely used in automotive, industrial, and consumer applications requiring real-time control and data processing.

Applications:

  • Automotive Engine Control Units (ECUs)
  • Automotive Body Control Modules
  • Industrial Automation Systems
  • Motor Control Applications
  • Robotics
  • Consumer Electronics (e.g., Appliances, Audio/Video Equipment)
  • Building Automation Systems

Features:

  • V850 Core: Based on the high-performance V850 32-bit RISC CPU core.
  • On-Chip Flash Memory: Integrated flash memory for program storage.
  • On-Chip RAM: Integrated RAM for data storage and processing.
  • Timers and Counters: Multiple timers and counters for real-time control.
  • Communication Interfaces: Includes various communication interfaces such as UART, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal acquisition.
  • Digital-to-Analog Converter (DAC): Integrated DAC for analog signal generation.
  • PWM Channels: Pulse-width modulation (PWM) channels for motor control and other applications.
  • Low Power Modes: Supports various low-power modes to minimize power consumption.

Benefits:

  • High Performance: V850 core provides high processing power for demanding applications.
  • Reduced System Cost: Integration of multiple peripherals reduces the need for external components.
  • Low Power Consumption: Low-power modes extend battery life in portable devices.
  • Flexible Connectivity: Various communication interfaces allow for easy connection to other devices.
  • Real-Time Control: Timers and counters enable precise real-time control.

Additional Details:

The UPD70F3433GC(A)-UEU-E3 operates from a supply voltage typically in the range of 3.0V to 5.5V. The amount of on-chip flash and RAM varies depending on the specific device configuration. The 'UEU-E3' suffix likely refers to the package type (e.g., LQFP) and temperature range. Refer to the official Renesas Electronics datasheet for precise electrical characteristics, memory map, pinout diagrams, and software development tools. The device is typically programmed using a JTAG interface. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess