EN
  • EN
  • DE

HMC342LC4

Part No HMC342LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 13 - 25 GHz | IC RF AMP GP 13GHZ-25GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 13GHz ~ 25GHz
P1dB 8dBm
Gain 22dB
Noise Figure 3.5dB
RF Type General Purpose
Supply Voltage (V) 2.7V ~ 3.3V
Supply Current 43mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC342
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181213-HMC342LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC342LC4 CAD Model

Description

The HMC342LC4, a cutting-edge product from Analog Devices Inc., is a high-performance, passive double-balanced mixer. Designed to cater to the rigorous demands of RF and microwave applications, this mixer is a perfect fit for both commercial and military markets, offering exceptional versatility and reliability.

Key Features

  • Frequency Range: The HMC342LC4 operates over a wide frequency range, with an RF/LO frequency from 11 to 20 GHz and an IF frequency from DC to 3 GHz, making it suitable for a variety of high-frequency mixing applications.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent performance without compromising signal integrity.
  • LO/RF Isolation: The device boasts an impressive LO/RF isolation of 45 dB, ensuring minimal leakage between the local oscillator and the radio frequency signal paths.
  • Input Power: The mixer can handle a wide range of input power levels, with an LO drive level of +13 dBm, providing flexibility in system design.

Applications

The HMC342LC4 is ideal for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military radar and ECM systems
  • Space and satellite communications

Package and Quality

This high-quality mixer is housed in a compact 4x4 mm ceramic leadless chip carrier (LC4) package, which not only saves valuable board space but also ensures robustness and durability. The HMC342LC4 is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of the industry.

Conclusion

With its broad frequency range, low conversion loss, and high isolation levels, the HMC342LC4 from Analog Devices Inc. represents a superior choice for designers looking to enhance their RF and microwave systems. Whether for commercial or military use, this mixer stands out for its performance, efficiency, and compact form factor.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1009 $64.1009
3+ $52.5957 $157.7871
4+ $50.9521 $203.8084
5+ $49.3085 $246.5425
7+ $47.6648 $333.6536
9+ $42.7340 $384.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess