EN
  • EN
  • DE

HMC345LP3ETR

Part No HMC345LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC POS CTRL SW SP4T 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 8GHz
Isolation @ Frequency 32dB @ 8GHz (typ)
Insertion Loss @ Frequency 2.4dB @ 8GHz
IIP3 45dBm (typ)
Topology Absorptive
Circuit SP4T
P1dB 21dBm (typ) IP1dB
Impedance 50 Ohm, 75 Ohm
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 5V
RF Type General
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-SMT (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 723837-HMC345LP3ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC345LP3
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian HMC345LP3ETR CAD Model

Description

The HMC345LP3ETR from Analog Devices Inc. is a state-of-the-art GaAs HBT MMIC Amplifier that is designed to deliver high performance and reliability for a wide range of RF and microwave applications. This product comes in a surface-mount leadless package, specifically the 3x3 mm QFN package, which allows for compact circuit designs and is well-suited for space-constrained applications.

Key Features

  • Frequency Range: The HMC345LP3ETR operates over a broad frequency range, making it highly versatile for various applications including cellular/4G, 3G, LTE, ISM, and other wireless communication systems.
  • High Gain: This amplifier provides high gain, which is essential for signal amplification in communication systems, ensuring that the signal maintains its integrity over long distances or through various transmission mediums.
  • Output Power: It offers a robust output power level that contributes to its effectiveness in transmitting clear signals without significant loss.
  • Low Noise Figure: The low noise figure of the HMC345LP3ETR minimizes the addition of unwanted noise to the signal, preserving signal quality and improving system sensitivity.
  • Efficiency: Designed with power efficiency in mind, this amplifier helps to reduce power consumption, which is critical for battery-powered devices and systems looking to maximize energy use.
  • Package: The RoHS compliant 3x3 mm QFN package ensures environmental consideration while providing a compact, surface-mount solution that is easy to integrate into various circuit designs.

Applications

The HMC345LP3ETR is ideal for a range of applications that require high-quality signal amplification. Its performance characteristics make it suitable for:

  • Wireless infrastructure (base stations, repeaters)
  • Test instrumentation
  • Satellite communications
  • Defense and aerospace systems

With its combination of wide frequency range, high gain, and efficient design, the HMC345LP3ETR from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their RF and microwave communication systems.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.5875 $87.5875
2+ $71.8666 $143.7332
3+ $69.6209 $208.8627
4+ $67.3751 $269.5004
5+ $65.1292 $325.6460
6+ $58.3917 $350.3502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess