EN
  • EN
  • DE

HMC346AMS8GETR

Part No HMC346AMS8GETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 27DB-32DB 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Attenuators 27dB ~ 32dB - 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Family Name HMC346
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC346AMS8GECT, HMC346AMS8GEDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873741-HMC346AMS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC346AMS8GETR CAD Model

Description

The HMC346AMS8GETR is a state-of-the-art GaAs MMIC SPDT (Single Pole, Double Throw) non-reflective switch from Analog Devices Inc., a leader in high-performance analog technology. This switch is housed in a compact 8-lead MSOP (Mini Small Outline Package) with an exposed ground paddle, making it an excellent choice for applications where space is at a premium without sacrificing performance.

Key Features

  • Frequency Range: The HMC346AMS8GETR operates over a broad frequency range from DC to 28 GHz, making it versatile for various applications, including microwave radio and satellite communications.
  • High Isolation: With high isolation of up to 45 dB at 20 GHz, this switch ensures minimal crosstalk between signal paths, which is crucial for maintaining signal integrity in complex systems.
  • Low Insertion Loss: The low insertion loss of 1.5 dB at 20 GHz allows for efficient signal transmission, which is essential for maintaining the overall system performance.
  • Non-reflective Design: Its non-reflective nature minimizes signal reflections, which can cause interference and degrade the performance of RF systems.
  • Fast Switching Speed: The HMC346AMS8GETR offers fast switching speed, which is beneficial for systems that require rapid changes between signal paths.
  • Positive Control Voltage: The switch operates with a single positive control voltage, simplifying the power supply design and integration into various systems.

Applications

The versatility of the HMC346AMS8GETR makes it suitable for a wide range of applications, including:

  • Test and measurement equipment
  • Microwave radio and VSAT
  • Space and satellite communications
  • Fiber optic applications
  • Military and defense systems
  • Broadband wireless access

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC346AMS8GETR is no exception. It is manufactured to the highest standards to ensure consistent performance and durability, even in the most demanding environments. Whether for commercial or military use, this high-performance switch is designed to meet the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4637 $62.3185
10+ $10.2266 $102.2660
16+ $9.9070 $158.5120
21+ $9.5874 $201.3354
27+ $9.2679 $250.2333
37+ $8.3091 $307.4367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess