EN
  • EN
  • DE

HMC349MS8G

Part No HMC349MS8G
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC GAAS MESFET SW SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 4GHz
Isolation @ Frequency 47dB @ 4GHz (typ)
Insertion Loss @ Frequency 1.8dB @ 4GHz
IIP3 47dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 31dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 8-MSOP-EP
Win Source Part Number 46923-HMC349MS8G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC349MS8G CAD Model

Description

Analog Devices Inc. HMC349MS8G: High-Isolation SPDT Switch

The HMC349MS8G is a high-performance, non-reflective Single-Pole, Double-Throw (SPDT) switch designed by Analog Devices Inc. This switch is ideally suited for a wide range of RF and microwave applications, including military and space, test equipment, and telecommunications systems. Its compact surface-mount MSOP8G package makes it a convenient choice for designs where space is at a premium.

This versatile switch operates over a broad frequency range from DC to 4 GHz, providing exceptional versatility for various applications. It boasts high isolation of up to 45 dB at 2 GHz, ensuring minimal crosstalk and interference between signal paths, which is critical for maintaining signal integrity in complex systems. The low insertion loss of 0.6 dB at 2 GHz further enhances the performance by ensuring minimal signal attenuation when the switch is in the on position.

The HMC349MS8G features a single supply voltage ranging from +3 to +8 VDC, allowing for easy integration into a variety of system designs without the need for complex power supply arrangements. Additionally, it offers a fast switching speed of 8 ns, which is essential for applications requiring rapid signal routing changes.

With its non-reflective design, the HMC349MS8G provides a VSWR (Voltage Standing Wave Ratio) of 1.2:1, which contributes to its excellent RF performance by reducing reflections and ensuring a better match to the transmission line impedance. This characteristic is particularly important in applications where power efficiency and signal quality are paramount.

Reliability is a hallmark of Analog Devices Inc. products, and the HMC349MS8G is no exception. It is designed to meet the stringent requirements of the most demanding environments, ensuring consistent performance over its specified temperature range of -55°C to +85°C.

In summary, the HMC349MS8G from Analog Devices Inc. is a high-quality, reliable SPDT switch that offers excellent RF performance for a wide array of applications. Its high isolation, low insertion loss, fast switching speed, and non-reflective design make it a top choice for engineers seeking to optimize their RF and microwave signal routing needs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5991 $73.1982
4+ $30.0300 $120.1200
6+ $29.0916 $174.5496
9+ $28.1531 $253.3779
11+ $27.2147 $299.3617
15+ $24.3994 $365.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess